EN
  • EN
  • DE

CS8900A-CQ3ZR

Part No CS8900A-CQ3ZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - Controllers
Description IC LAN ETHERNET CTLR 5V 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)
Manufacturer Cirrus Logic Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name CS8900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916107-CS8900A-CQ3ZR
Ultra Librarian 3D Model Ultra Librarian CS8900A-CQ3ZR CAD Model

Description

The Cirrus Logic Inc. 916107-CS8900A-CQ3ZR is an electronic component that is manufactured by Cirrus Logic Inc.

  • Family: CS8900
  • Case/Package: 100-LQFP
  • Operating Temperature: 0°C to 70°C
  • Interface: Ethernet controller IEEE 802.3 ISA-BUS
  • Package: Reel - TR
  • Supply and Demand Status: balanced
  • Quantity per Package: 500
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 27 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8542.31.0001

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1791 $132.5373
4+ $42.6865 $170.7460
6+ $39.7015 $238.2090
7+ $38.2089 $267.4623
9+ $36.7164 $330.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess