EN
  • EN
  • DE

DF10SC6-7102

Part No DF10SC6-7102
Manufacturer Shindengen
Catalog Schottky Diodes
Description 60V, 10A, SMD Center Tap Schottky Barrier Diode with 150A Surge; STO-220 Package Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 220
RoHS Non-Compliant
Win Source Part Number 1058203-DF10SC6-7102
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF10SC6-7102 CAD Model

Description

The DF10SC6-7102 is a Schottky Barrier Diode manufactured by Shindengen. It is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. This diode is commonly used in switching power supplies, freewheeling applications, and other high-frequency circuits.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diode in inductive loads
  • Reverse Polarity Protection
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Provides robust protection against transient surges.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Reliability: Designed for stable performance and long operational life.
  • Compact Package: Allows for easy mounting and integration into various circuit layouts.
  • Operating Temperature: Suitable for industrial temperature ranges.

Benefits

  • Improved Efficiency: Minimizes power dissipation, enhancing overall system efficiency.
  • Enhanced Protection: High surge current capability ensures reliable performance under transient conditions.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses in high-frequency circuits.
  • Space Saving: Compact package enables miniaturization of electronic devices.
  • Simplified Design: Streamlines the implementation of efficient and reliable power conversion circuits.

The Shindengen DF10SC6-7102 Schottky diode is a high-performance component suitable for a wide range of power electronics applications. Its low forward voltage drop and fast switching speed make it an excellent choice for maximizing efficiency and reducing power loss in modern electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 1A 900mV@3A SOD-123
Lowest to $0.0130
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type SOD-523
Lowest to $0.2442
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@2A 2A SMA(DO-214AC)
Lowest to $0.0216
ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@5A 5A SMB(DO-214AA)
Lowest to $0.0448
Panjit
Schottky Diodes & Rectifiers 40V,Schottky,SOD-123FL,2A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1V@100mA 200mA SOT-23
Lowest to $0.0428
ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@1A 1A SMA(DO-214AC)
Lowest to $0.1310
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1 pair of common cathodes 1V@100mA 200mA SOT-23
Lowest to $0.0440

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess