Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 2GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 1104650-SY89833LMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89833LMG CAD Model

Description

The SY89833LMG from Microchip Technology is a high-performance, precision timing logic device, designed to cater to the demanding needs of high-speed communication and data processing systems. This advanced product is part of the Precision Edge® series, known for its reliable and innovative solutions in timing and synchronization within electronic systems.

Key Features

  • High-Speed Operation: The SY89833LMG is capable of operating at extremely high speeds, making it suitable for applications that require fast signal processing and minimal propagation delay.
  • Differential LVPECL Outputs: It features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, which provide reduced noise and improved signal integrity over single-ended signaling methods.
  • Fail-Safe Input: The device includes a fail-safe input structure that ensures a known output state when input signals are open or undriven, enhancing the reliability of the system.
  • Power Supply: It operates on a single +3.3V supply voltage, which is a standard in many digital systems, ensuring easy integration into a wide range of applications.
  • Industrial Temperature Range: The SY89833LMG is designed to function within an industrial temperature range, making it suitable for use in environments subject to extreme temperature conditions.

Applications

The SY89833LMG is an ideal choice for various applications that require precise timing and high-speed data transmission. These include:

  • Telecommunications equipment such as routers, switches, and base stations
  • Data center and enterprise networking infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment
  • High-frequency trading systems and other financial technology applications

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY89833LMG is built with this commitment in mind, ensuring that it performs consistently and effectively, even in the most challenging conditions. With Microchip's renowned support and resources, customers can confidently integrate the SY89833LMG into their designs, knowing they are backed by a leader in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $26.5405
ECAD model for LMK01000ISQE
Microchip Technology
Low Voltage 1.2V/1.8V CML 1:2 Fanout Buffer, 3.2Gbps, 3.2GHz | IC CLK BUFFER 1:2 3.2GHZ 16MLF
Lowest to $29.9676
ECAD model for SY54011RMG
Renesas Electronics America
IC Clock Buffer 1: 5 20SOIC
Lowest to $2.8032
ECAD model for IDT49FCT805ASOGI8
ON Semiconductor
IC CLK BUFFER 1:4 2GHZ 16QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 2 GHz 16-VFQFN Exposed Pad
Lowest to $11.4948
ECAD model for NB6L14SMNTXG
ON Semiconductor
IC CLK BUFFER 1:4 140MHZ 8DFN / Clock Fanout Buffer (Distribution) IC 1:4 140 MHz 8-VFDFN Exposed Pad
Lowest to $7.0376
ECAD model for NB3N2304NZMNR4G
IDT, Integrated Device Technology Inc
Lowest to $9.3223
ECAD model for ICS853S011BGILFT
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-9 DIFFERENTIAL-TO-2.5V/3.3V LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 2:9 1.6GHZ 32TQFP
Need more? Email Us
ECAD model for ICS853031AYLFT
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
ECAD model for ICS83947AYI-147LFT
Integrated Circuit Systems
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS83026BMI-01LFT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3987 $52.1961
8+ $14.2759 $114.2072
11+ $13.8297 $152.1267
15+ $13.3836 $200.7540
20+ $12.9375 $258.7500
26+ $11.5991 $301.5766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention