EN
  • EN
  • DE

LMK01000ISQE

Part No LMK01000ISQE
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201645-LMK01000ISQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK01000ISQE CAD Model

Description

Introducing the LMK01000ISQE Precision Clock Conditioner from Texas Instruments

The LMK01000ISQE is a state-of-the-art precision clock conditioner by Texas Instruments, designed to meet the rigorous demands of high-performance communication infrastructure, data converters, and industrial applications. This device integrates a high-performance jitter cleaner with an advanced phase-locked loop (PLL) to ensure optimal clock signal conditioning.

Key Features

  • Low-Jitter Performance: The LMK01000ISQE boasts an exceptionally low jitter specification, making it ideal for applications that require clean and stable clock signals to maintain data integrity and system reliability.
  • Flexible Input and Output Configuration: It supports a wide range of input frequencies and offers multiple outputs, enabling it to cater to various clocking requirements without the need for additional components.
  • Dual Loop Architecture: The device's dual-loop architecture allows for independent control of input and output phase noise, providing designers with the flexibility to optimize system performance.
  • Programmable Loop Bandwidth: Users can program the loop bandwidth to fine-tune the jitter cleaning performance, allowing the device to adapt to different system requirements.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies the design and reduces the bill of materials by eliminating the need for an external VCO.

Applications

The LMK01000ISQE is versatile and can be utilized in a variety of applications, including:

  • High-speed data acquisition systems
  • Wireless and wired communication infrastructure
  • Test and measurement equipment
  • Industrial automation and control systems

Design Support and Resources

Texas Instruments provides comprehensive design support for the LMK01000ISQE, including detailed datasheets, application notes, and a suite of design tools. Engineers can leverage these resources to accelerate the design process and ensure a smooth integration into their systems.

With its robust feature set and versatile application scope, the LMK01000ISQE from Texas Instruments represents a premier solution for designers looking to enhance their systems with superior clock conditioning capabilities.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6969 $71.0907
6+ $19.4436 $116.6616
8+ $18.8360 $150.6880
11+ $18.2284 $200.5124
15+ $17.6208 $264.3120
19+ $15.7980 $300.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 572 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess