EN
  • EN
  • DE

ICS853S011BGILFT

Part No ICS853S011BGILFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1451+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 710388-ICS853S011BGILFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS853S011BGILFT CAD Model

Description

The ICS853S011BGILFT is a low skew fanout buffer from IDT (Integrated Device Technology), designed for high-performance clock distribution applications. This device ensures minimal signal degradation and skew, providing accurate timing in high-speed digital systems. It offers multiple output buffers and is specifically optimized for demanding timing environments.

Applications

  • Networking Equipment
  • Telecommunications Systems
  • Data Centers
  • Servers
  • Test and Measurement Equipment

Features

  • Low Skew Outputs
  • Operating Voltage: 2.5V or 3.3V
  • Multiple Output Clocks
  • Differential Clock Input
  • High-Frequency Operation

Benefits

  • Improved System Performance
  • Enhanced Signal Integrity
  • Simplified Clock Distribution
  • Reduced Timing Errors
  • Increased System Reliability

Specifications

The ICS853S011BGILFT is meticulously designed to deliver precise clock signal distribution, which is crucial for maintaining the integrity of data transfer in high-speed digital systems. Its low skew outputs guarantee that clock signals arrive at different destinations with minimal time difference, reducing the risk of setup and hold time violations. The device supports either 2.5V or 3.3V operation, offering flexibility for various system requirements. The multiple output clocks allow for fanout of the clock signal to multiple destinations, simplifying clock distribution design. The differential clock input enhances noise immunity, ensuring reliable performance even in noisy environments. The high-frequency operation supports advanced applications that require precise timing at elevated speeds. The device is typically packaged in a space-saving package, enabling efficient board layout and minimizing the overall footprint of the clock distribution circuitry.

The ICS853S011BGILFT's capability to distribute clock signals with minimal skew makes it an ideal choice for applications where timing accuracy is paramount. Its robust design and high-performance characteristics contribute to improved system reliability and performance. This device helps to simplify clock distribution design, reducing the need for complex clock tree synthesis and optimization techniques. The combination of low skew, multiple outputs, and high drive strength makes the ICS853S011BGILFT a versatile and dependable solution for a wide range of clock distribution applications. The device also features low additive jitter, further enhancing the quality of the distributed clock signals. Careful design consideration has been given to minimize power consumption while maximizing performance. This ensures a balance between efficiency and timing precision in demanding digital systems.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
Lowest to $10.8258

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3241 $58.2687
17+ $6.8307 $116.1219
27+ $6.6170 $178.6590
37+ $6.4033 $236.9221
47+ $6.1896 $290.9112
63+ $5.5498 $349.6374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess