EN
  • EN
  • DE

NB6L14SMNTXG

Part No NB6L14SMNTXG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 2GHZ 16QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 2 GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series AnyLevel™
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, HSCL, LVDS, LVPECL
Output LVDS
Frequency - Max 2 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB6L14
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886817-NB6L14SMNTXG
Ultra Librarian 3D Model Ultra Librarian NB6L14SMNTXG CAD Model

Description

ON Semiconductor NB6L14SMNTXG: A High-Performance Clock Divider and Fanout Buffer

The NB6L14SMNTXG from ON Semiconductor is a leading-edge clock divider and fanout buffer designed to meet the stringent requirements of high-speed digital systems. This device is part of ON Semiconductor's portfolio of clock management solutions that deliver precision timing and distribution for complex applications.

Key Features:

  • Dual Differential 1:4 Fanout Buffer: The NB6L14SMNTXG can take a single differential input and fan it out to four differential outputs, ensuring signal integrity and distribution efficiency.
  • Divide-by-4/5/6/7/8/9/10/11/13/15/17/19 Counter: This versatile device includes a configurable divide counter, allowing users to divide the input frequency by a range of integer values to suit various application needs.
  • High-Speed Operation: With a capability to support very high frequencies, this product is ideal for applications that require fast signal processing and timing precision.
  • LVPECL and LVDS Compatible: The NB6L14SMNTXG is compatible with both Low Voltage Positive Emitter Coupled Logic (LVPECL) and Low Voltage Differential Signaling (LVDS) standards, providing flexibility in interfacing with different logic families.
  • 3.3 V Power Supply: Operating with a 3.3 V power supply, this device is designed for low-power consumption without compromising on performance.

Applications:

The NB6L14SMNTXG is suitable for a range of high-speed applications, including:

  • Clock distribution networks
  • Networking and telecommunications equipment
  • Data centers and server farms
  • High-performance computing
  • Test and measurement systems

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the NB6L14SMNTXG is no exception. It is manufactured to the highest standards to ensure reliable operation in the most demanding environments. This product is available in a compact QFN-16 package, making it suitable for space-constrained applications while providing robust performance.

Whether you are designing a sophisticated data communication system or a high-speed digital signal processing unit, the NB6L14SMNTXG from ON Semiconductor is an excellent choice to achieve precise clock management and signal integrity.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7741 $62.1928
19+ $6.3788 $121.1972
29+ $6.1795 $179.2055
39+ $5.9801 $233.2239
50+ $5.7808 $289.0400
67+ $5.1827 $347.2409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess