EN
  • EN
  • DE

SY89202UMI

Part No SY89202UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 1.5GHZ 32MLF / Clock Divider 8-OUT 1-IN 1:8 32-Pin QFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Bulk
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 1.5GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, 32-MLF
Manufacturer Package 32-MLF (5x5)
Win Source Part Number 795957-SY89202UMI
Popularity Medium
Supply and Demand Status Balance
Family Name SY89202
Introduction Date January 05, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY89202UMI CAD Model

Description

The SY89202UMI from Microchip Technology is a high-performance, precision, 3.3V, 2.5Gbps CML differential receiver/translator with internal termination and fail-safe input. This advanced component is designed to provide optimal solutions for a wide range of high-speed data transmission and signal integrity applications.

Key Features

  • High-Speed Performance: Supports data rates up to 2.5Gbps, making it suitable for high-speed communication protocols.
  • Current Mode Logic (CML) Outputs: Offers low power consumption and reduced electromagnetic interference (EMI), which is critical for high-speed data operations.
  • Internal Termination: Comes with 50Ω termination to VCC-2V, which simplifies PCB design by reducing the need for external components.
  • Fail-Safe Input: Ensures a known output state when input signals are undriven, enhancing system reliability.
  • Power Supply: Operates from a single 3.3V ±10% supply, providing ease of integration into existing systems.
  • Temperature Range: Functional across an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.

Applications

The SY89202UMI is ideal for applications that require high-speed data handling and robust performance, including:

  • Telecommunication and data communication equipment
  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Gigabit Ethernet and Fiber Channel systems
  • Backplane and cable data receivers

Product Specification Summary

Parameter Value Data Rate Up to 2.5Gbps Supply Voltage 3.3V ±10% Operating Temperature -40°C to +85°C Output Type CML Package 32-lead MLF® (5mm x 5mm)

Whether you're upgrading existing systems or developing new designs, the SY89202UMI from Microchip Technology offers the performance and reliability needed for cutting-edge digital communication tasks.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess