Products specifications Report Issue?

Manufacturer Microchip
Series RN42
Protocol Bluetooth 2.1 + EDR
Class Class 2
Interface Type UART
Output Power 4 dBm
Data Rate 3 Mb/s
Receiver Sensitivity - 80 dBm
Frequency 2.44 GHz
Supply Voltage - Min 3.3 V
Supply Voltage - Max 3.3 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
RF & Wireless Bluetooth Modules - 802.15.1
Antenna Integral
Frequency Range 2.402 GHz to 2.48 GHz
Height 2.4 mm
Length 25.8 mm
Range 10 m
Sensitivity - 80 dBm
Shielding Shielded
Type USB Adapter
Width 13.4 mm
Brand Microchip Technology
Mounting Style SMD/SMT
Moisture Sensitive Yes
Operating Supply Voltage 3.3 V
Product Type Bluetooth Modules
Protocol - Bluetooth, BLE - 802.15.1 Bluetooth
Protocol - Sub GHz ISM
Standard Pack Qty 70
Subcategory Wireless & RF Modules
Supply Current Transmitting 30 mA
Ultra Librarian 3D Model Ultra Librarian RN42-I/RM615 CAD Model

You May Also Be Interested in

Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for XB3-24Z8UM-J
Murata Electronics North America
RX TXRX MODULE WIFI CHIP CONN MT / WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip Connector Mount
Need more? Email Us
ECAD model for SN802GRC-4M
U-blox
NARROWBAND IOT MODULE CAT NB1 BA / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-01
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for WT32-A-AI3
U-blox
RX TXRX MODULE CELL CAST IOT SMD / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-02
Silicon Labs
ZGM230S Z-WAVE SIP, SECURE VAULT / General ISM < 1GHz Z-Wave® Transceiver Module 868MHz, 915MHz Antenna Not Included Surface Mount
Lowest to $219.6970
ECAD model for ZGM230SA27HGN2R
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for SPWF01SA.11
Murata Electronics North America
RX TXRX MOD WIFI CHIP DIN RAIL / WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip DIN Rail
Need more? Email Us
ECAD model for SN802GRC-4DM-X
Microchip Technology
802.15.4/ZigBee SOC 2483.5MHz 250Kbps 43-Pin T/R / RF TXRX MODULE 802.15.4 CHIP ANT
Lowest to $26.0776
ECAD model for ATZB-24-A2R

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5420 $59.5420
3+ $48.8550 $146.5650
4+ $47.3283 $189.3132
5+ $45.8016 $229.0080
6+ $44.2749 $265.6494
8+ $39.6947 $317.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 910 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention