EN
  • EN
  • DE

SY89112UMG

Part No SY89112UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:12 3GHZ 44MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tube
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 3GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-VFQFN Exposed Pad, 44-MLF
Manufacturer Package 44-MLF (7x7)
Win Source Part Number 795954-SY89112UMG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89112UMG CAD Model

Description

Microchip Technology SY89112UMG Overview

The SY89112UMG from Microchip Technology is a high-performance, precision, integrated circuit designed for a variety of applications that require fast and reliable signal processing. As a leading product in its category, the SY89112UMG offers exceptional performance and versatility, making it an ideal choice for professionals in the electronics industry.

Key Features:

  • High-Speed Operation: This device is capable of handling high-speed signals, making it suitable for advanced communication systems, high-speed data acquisition, and other applications that demand rapid signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the SY89112UMG operates with minimal power draw, which is critical for portable and battery-operated devices.
  • Signal Integrity: The SY89112UMG preserves the integrity of signals, ensuring clear and accurate data transmission, which is essential for high-performance computing and networking.
  • Robust Design: Microchip Technology has engineered this product to withstand harsh conditions, making it reliable for use in industrial and automotive environments where durability is key.

Applications:

The versatility of the SY89112UMG allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • High-speed data transfer systems
  • Networking hardware such as routers and switches
  • Automotive electronics
  • Industrial control systems

Technical Specifications:

The SY89112UMG boasts technical specifications that cater to demanding requirements. Some of its notable specifications include a wide operating temperature range, compatibility with various signal standards, and a flexible power supply range. It is housed in a compact package that allows for easy integration into a broad array of systems.

For detailed technical data, designers and engineers should consult the SY89112UMG datasheet, which provides in-depth information about the product's electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate its use in system design.

In conclusion, the SY89112UMG from Microchip Technology stands out as a high-quality, versatile component that can enhance the performance and reliability of sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess