The ICS651MLFT is a low-skew, high-performance clock fanout buffer from IDT (Integrated Device Technology). This device is designed to distribute clock signals with minimal skew and jitter, ensuring reliable timing performance in demanding applications. It is characterized by its low propagation delay and output-to-output skew, making it suitable for use in high-speed digital systems.
Applications
- Clock distribution networks
- High-speed data communication systems
- Motherboards and computing platforms
- Networking equipment
- Graphics cards
Features
- Low skew clock distribution
- High-performance clock fanout buffer
- 3.3V operating voltage
- Operating Frequency up to 200 MHz
- Output Enable Control
- Low propagation delay
- Available in TSSOP package
Benefits
- Improved timing accuracy and signal integrity
- Reduced clock skew and jitter for enhanced system performance
- Optimized for high-speed applications
- Flexible clock distribution solutions
- Easy integration into existing systems
- Reduced board space requirements
Technical Specifications
The ICS651MLFT is a 1-to-5 differential fanout buffer designed for high-performance clock distribution. It operates at a 3.3V supply voltage and supports frequencies up to 200 MHz. The device features low propagation delay and minimal output-to-output skew, ensuring precise timing across all outputs.
Key specifications include:
- Operating Voltage: 3.3V ±5%
- Maximum Frequency: 200 MHz
- Output Skew: < 100 ps (typical)
- Propagation Delay: < 2 ns (typical)
- Operating Temperature: -40°C to +85°C
- Package: TSSOP
The ICS651MLFT is a reliable and high-performance clock fanout buffer that provides excellent timing accuracy and signal integrity for a wide range of applications. Its low skew and jitter characteristics make it an ideal choice for demanding high-speed digital systems.