EN
  • EN
  • DE

MCP4361T-103E/ML

Part No MCP4361T-103E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000474-MCP4361T-103E/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers
Series WiperLock™
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Product Status Active
Base Product Number MCP4361
Ultra Librarian 3D Model Ultra Librarian MCP4361T-103E/ML CAD Model

Description

Microchip Technology MCP4361T-103E/ML Digital Potentiometer

The MCP4361T-103E/ML is a high-performance digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This digital potentiometer is part of the MCP4361 series, which is known for its precision and versatility in various electronic applications. The device offers a compact, integrated solution for applications requiring variable resistance settings.

With a resistance value of 10kΩ and a tolerance of ±20%, the MCP4361T-103E/ML provides accurate control over the resistance adjustments in your circuit. It features a 7-bit resistor network resolution, which translates to 128 resistive taps, allowing for fine-grained control over the resistance settings.

The MCP4361T-103E/ML operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility ensures that it can be easily integrated into a variety of designs without the need for additional power supply components. Additionally, the device boasts a low temperature coefficient of 150 ppm/°C, ensuring stable performance across a broad temperature range of -40°C to +125°C.

One of the key features of this digital potentiometer is its non-volatile memory (EEPROM), which allows the device to retain its resistor settings even after power-off. This is particularly useful for applications that require a specific resistance setting to be maintained between power cycles or in the event of a power failure.

The device is housed in a compact 20-lead QFN package (ML), which is not only space-saving but also offers excellent thermal performance. Its serial interface is compatible with SPI protocols, enabling easy communication with microcontrollers or other digital systems.

In summary, the MCP4361T-103E/ML from Microchip Technology is a versatile and reliable digital potentiometer that offers precise resistance control for a wide range of applications, including calibration, sensor trimming, audio control, and feedback systems. Its robust feature set and compact form factor make it an excellent choice for designers looking to add adjustable resistance capabilities to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,051 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess