EN
  • EN
  • DE

SI8922AB-IS

Part No SI8922AB-IS
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Amplifiers - Special Purpose
Description ISOLATED ANALOG AMPLIFIER / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Skyworks Solutions Inc.
Package Tube
Type Isolation
Applications Automotive, Inverters, Power Supplies, UPS
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 96
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342580-SI8922AB-IS
Ultra Librarian 3D Model Ultra Librarian SI8922AB-IS CAD Model

Description

The SI8922AB-IS is an isolated analog sensor manufactured by Skyworks Solutions Inc. It is designed to provide accurate and reliable isolation for analog signals in a variety of applications. The isolator offers high isolation voltage and robust performance, making it suitable for use in harsh industrial environments. It enables safe and accurate measurement of high-voltage or high-current signals by galvanically isolating the sensor side from the controller side.

Applications

  • Voltage sensing in industrial inverters: Measures bus voltages with high accuracy and isolation.
  • Current sensing in motor drives: Monitors motor current for control and protection.
  • Isolated analog inputs for PLCs: Provides safe and reliable analog signal acquisition in programmable logic controllers.
  • Battery management systems (BMS): Measures cell voltages and currents in battery packs with isolation.
  • Power monitoring in renewable energy systems: Monitors voltage and current in solar inverters and wind turbines.

Features

  • High isolation voltage: Provides galvanic isolation between the input and output sides.
  • Low offset and gain drift: Ensures accurate measurements over temperature and time.
  • High common-mode transient immunity (CMTI): Rejects noise and transients in noisy environments.
  • Wide operating temperature range: Operates reliably over a wide range of temperatures.
  • Small package size: Allows for compact designs.

Benefits

  • Improved safety: Galvanic isolation protects the controller side from high voltages and currents.
  • Accurate measurements: Low offset and gain drift ensure high accuracy.
  • Reliable performance: High CMTI ensures reliable operation in noisy environments.
  • Simplified system design: Integrated isolation simplifies system design.
  • Cost-effective solution: Provides a cost-effective solution for isolated analog sensing.

Additional Details

The SI8922AB-IS typically uses a capacitive isolation barrier. The specific isolation voltage, accuracy, and other electrical parameters can be found in the product datasheet. The device often requires external components such as resistors and capacitors for proper operation. The datasheet contains detailed information on recommended component values and circuit configurations. Considerations for PCB layout and creepage/clearance distances are important for maintaining the isolation integrity of the device.

You May Also Be Interested in

Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess