EN
  • EN
  • DE

SY88083LMG-TR

Part No SY88083LMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16QFN / Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Type Limiting Postamplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88083
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342938-SY88083LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88083LMG-TR CAD Model

Description

Product Overview: SY88083LMG-TR by Microchip Technology

The SY88083LMG-TR from Microchip Technology is a high-performance, single 3.3V supply CMOS laser diode driver designed for telecom applications. It is an integral component for systems that require reliable and high-speed laser modulation with the capability to handle data rates up to 11.3Gbps.

Key Features

  • Data Rate: Capable of supporting data rates from 1Gbps to 11.3Gbps, this laser driver is versatile and can be used in a variety of high-speed communication applications.
  • Supply Voltage: Operates on a single 3.3V power supply, minimizing power consumption and simplifying power supply design.
  • Automatic Power Control (APC): The SY88083LMG-TR comes with an integrated APC loop that maintains constant laser power output, ensuring stable performance over the life of the laser.
  • Modulation Current: Offers programmable modulation current from 10mA to 85mA, providing flexibility to match the requirements of different laser diodes.
  • Bias Current: The bias current is also programmable from 1mA to 100mA, allowing precise control over the laser diode's operating parameters.
  • Thermal Shutdown: Features a built-in thermal shutdown mechanism that protects the device from overheating, enhancing reliability and lifespan.
  • Package: Comes in a compact 16-pin MLF® (3mm x 3mm) package, making it suitable for space-constrained applications.

Applications

The SY88083LMG-TR is ideal for use in fiber optic transceivers, optical modules, and other high-speed communication devices. Its high data rate capability makes it well-suited for:

  • 10G Ethernet
  • Fiber Channel
  • SONET/SDH
  • Other optical communication standards

Ordering Information

The SY88083LMG-TR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. As a product of Microchip Technology, it is backed by the company's commitment to quality and customer support.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess