Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 052537-SY88313BLMGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88313BLMGTR CAD Model

Description

The SY88313BLMGTR is a high-performance, low-power consumption optical receiver from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced product is designed to offer a robust solution for various high-speed communication applications.

Key Features

  • High Data Rate: The device supports data rates up to 3.2 Gbps, making it suitable for gigabit ethernet, fiber channel, and other high-speed data interfaces.
  • Low Power Dissipation: It is engineered for low power consumption, which is critical for high-density systems and power-sensitive applications.
  • Enhanced Sensitivity: The SY88313BLMGTR offers excellent sensitivity, providing reliable performance even in systems with limited optical power.
  • Wide Operating Temperature Range: This optical receiver can operate over an extended temperature range, making it versatile for various industrial environments.
  • Integrated Features: It includes an integrated transimpedance amplifier and post-amplifier, streamlining design and reducing external component requirements.

Applications

The SY88313BLMGTR is ideal for a range of applications that require high-speed data transmission and reception. These include but are not limited to:

  • Fiber Optic Receivers
  • Gigabit Ethernet and Fiber Channel Systems
  • SONET/SDH Systems
  • Board-to-Board Interconnects
  • High-Speed Data Acquisition Systems

Product Quality and Support

Microchip Technology is committed to providing customers with high-quality products and comprehensive technical support. The SY88313BLMGTR is backed by Microchip's rigorous testing and reliability standards, ensuring performance and durability for critical applications. Additionally, Microchip offers extensive documentation and design support to facilitate product integration and system development.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8DFN / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-DFN (2x3)
Lowest to $102.3639
ECAD model for LT6108IDCB-2
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922BD-IS4R
Analog Devices Inc.
IC VGA GP SGL-ENDED 16-LFCSP
Lowest to $17.8196
ECAD model for AD8336ACPZ-WP
Skyworks Solutions Inc.
ISOLATED ANALOG AMPLIFIER / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922AB-IS
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88083LMG-TR
Texas Instruments
IC OPAMP LIMITING 2 CIRC 16QFN
Need more? Email Us
ECAD model for ONET4251PARGTT
ON Semiconductor
Need more? Email Us
ECAD model for LA7793V-TLM
Skyworks Solutions Inc.
POWER ISOLATION / Amplifier IC Isolated Voltage Sensing 8-SOIC
Lowest to $12.8470
ECAD model for SI8932D-IS4R
Analog Devices Inc.
IC AMP COMP REF 10MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Lowest to $53.1819
ECAD model for LT6109IMS-2#TRPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention