EN
  • EN
  • DE

M02066-51

Part No M02066-51
Manufacturer MACOM Technology Solutions
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 3GBPS 3.63V 24BCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Laser Diode Driver
Data Rate 3Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 70 mA
Current - Modulation 85mA
Current - Bias 100 mA
Operating Temperature -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-BCC (4x4)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian M02066-51 CAD Model

Description

NULL

You May Also Be Interested in

Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess