EN
  • EN
  • DE

SY88802KI

Part No SY88802KI
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Bulk
Type Laser Diode Driver (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 16 mA
Current - Modulation 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number SY88802
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253465-SY88802KI
Ultra Librarian 3D Model Ultra Librarian SY88802KI CAD Model

Description

The SY88802KI from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 2.5 Gbps/2.7 Gbps Limiting Post Amplifier designed for optical network applications. This integrated circuit is part of Microchip's portfolio of telecommunications products that are engineered to facilitate high-speed data transmission and signal conditioning in a compact form factor.

With its advanced design, the SY88802KI offers several key features that make it an ideal choice for use in fiber-optic receivers. The device includes a programmable loss-of-signal (LOS) assert and de-assert level set using external resistors, which allows for flexibility in different system designs. Additionally, the SY88802KI provides a chatter-free Loss of Signal (LOS) indication, which is critical for maintaining the integrity of communication in optical networks.

The SY88802KI is capable of operating over a wide temperature range, making it suitable for deployment in various environments. Its small package size allows for efficient use of board space in design layouts, which is particularly advantageous for dense circuit configurations.

Key features of the SY88802KI include:

  • High-speed operation: 2.5 Gbps/2.7 Gbps
  • Single 3.3V power supply
  • Programmable LOS assert and de-assert levels
  • Chatter-free LOS indication
  • Wide operating temperature range
  • Compact package for space-saving applications

Applications for the SY88802KI are found in various high-speed optical networks, including:

  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH systems
  • Other optical transmission systems

The SY88802KI from Microchip Technology represents a reliable, high-performance solution for designers seeking to enhance their optical communication systems. With its robust feature set and flexibility, it is poised to meet the demanding requirements of today's high-speed data networks.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess