EN
  • EN
  • DE

EBE41AF4A1QB-6E

Part No EBE41AF4A1QB-6E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 512Mx72 ECC Reg (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950870-EBE41AF4A1QB-6E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE41AF4A1QB-6E CAD Model

Description

The EBE41AF4A1QB-6E is a DDR3 SDRAM memory module manufactured by Elpida Memory (now Micron Technology). This module is designed for use in various computing applications requiring high-speed data access.

Applications

  • Desktop Computers: Used as main memory in desktop PCs.
  • Laptop Computers: Employed in laptop systems for RAM.
  • Servers: Utilized in server systems for memory-intensive tasks.
  • Embedded Systems: Integrated into embedded systems requiring substantial memory capacity.
  • Gaming Consoles: Used as system memory in gaming devices.

Features

  • DDR3 Technology: Provides high-speed data transfer rates compared to previous generations of DDR SDRAM.
  • High Capacity: Offers ample memory capacity for demanding applications.
  • Low Voltage Operation: Operates at a low voltage to reduce power consumption.
  • High Bandwidth: Delivers high bandwidth for fast data access.
  • JEDEC Standard Compliance: Compliant with JEDEC standards for DDR3 SDRAM.

Benefits

  • Improved System Performance: High-speed data transfer rates enhance overall system performance.
  • Increased Memory Capacity: Provides sufficient memory for running multiple applications simultaneously.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency.
  • Enhanced Reliability: Designed for reliable operation in demanding environments.
  • Wide Compatibility: JEDEC standard compliance ensures compatibility with a broad range of systems.

Additional Details

The EBE41AF4A1QB-6E is a DDR3 SDRAM module with a specific capacity (e.g., 4GB or 8GB) and speed (e.g., 1600MHz). It operates at a standard DDR3 voltage (typically 1.5V). The module is designed to meet JEDEC specifications for DDR3 SDRAM, ensuring compatibility and interoperability. Further specifications, such as timings and latency, are detailed in the product datasheet. The physical dimensions of the module adhere to industry standards for DDR3 memory modules.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess