EN
  • EN
  • DE

SY100EL1003ZG

Part No SY100EL1003ZG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 1.25GBPS 16SOIC  /  Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply -4.75V ~ -5.25V
Current - Supply 14 mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SY100EL1003
Standard Package 48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253442-SY100EL1003ZG
Ultra Librarian 3D Model Ultra Librarian SY100EL1003ZG CAD Model

Description

Product Overview: SY100EL1003ZG from Microchip Technology

The SY100EL1003ZG is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their comprehensive portfolio of semiconductor products, tailored to meet the demanding requirements of high-speed communication and data processing applications.

Key Features

  • High-Speed Performance: The SY100EL1003ZG is optimized for exceptional speed, making it suitable for applications that require rapid data transmission and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to be energy-efficient, minimizing power consumption and heat generation.
  • Reliability: Microchip Technology is renowned for its commitment to quality, and the SY100EL1003ZG is built to deliver consistent performance and long-term reliability.
  • Compatibility: With its industry-standard packaging and pin configurations, the SY100EL1003ZG is designed to be easily integrated into existing systems without extensive redesigns.

Applications

The versatility of the SY100EL1003ZG allows it to be used in a wide array of applications, including but not limited to:

  • Data communication equipment
  • High-speed networking infrastructure
  • Signal processing units
  • Telecommunication systems

Technical Specifications

The SY100EL1003ZG boasts a robust set of technical specifications that underscore its suitability for high-speed applications:

  • Supply Voltage Range: Specified for optimal performance across various supply voltages.
  • Operating Temperature Range: Designed to maintain functionality across a wide temperature range, ensuring reliability in diverse environments.
  • Package Type: Available in a package that is designed for easy mounting and integration into a variety of systems.

Microchip Technology's SY100EL1003ZG is a testament to their expertise in creating products that push the boundaries of speed and efficiency. With its advanced features and reliable performance, this product stands as a top choice for engineers and designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess