EN
  • EN
  • DE

PEX8618-BA50BC

Part No PEX8618-BA50BC
Manufacturer PLX
Catalog Interface - Analog Switches - Special Purpose
Description Flexible & Versatile 16-lane 16-port PCI Express Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PLX
Win Source Part Number 1237093-PEX8618-BA50BC
Manufacturer Homepage www.plxtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8618-BA50BC CAD Model

Description

The PEX8618-BA50BC is a PCIe (Peripheral Component Interconnect Express) switch manufactured by PLX Technology (now Broadcom). It is designed to provide high-performance connectivity and switching capabilities in various applications, including servers, storage systems, and embedded systems. This switch allows multiple devices to share a single PCIe link, increasing bandwidth and reducing latency.

Applications

  • Servers: Used in servers to expand PCIe connectivity and support multiple add-in cards.
  • Storage Systems: Implemented in storage systems to enable high-speed data transfer between storage devices and the host system.
  • Embedded Systems: Integrated into embedded systems requiring high-performance PCIe connectivity.
  • Industrial PCs: Employed in industrial PCs to support multiple expansion cards and peripherals.
  • Networking Equipment: Utilized in networking equipment for PCIe-based data transfer and switching.

Features

  • PCIe Gen 2 Switch: Supports PCIe Gen 2, offering data rates up to 5 GT/s per lane.
  • 18 Lanes: Provides 18 PCIe lanes for flexible configuration and connectivity.
  • Non-Transparent Bridging (NTB): Supports NTB for inter-system communication and data sharing.
  • Hot-Plug Support: Enables hot-plugging of PCIe devices for easy maintenance and upgrades.
  • Advanced Error Reporting: Offers advanced error reporting for enhanced system reliability.
  • Low Latency: Designed for low-latency data transfer, improving overall system performance.

Benefits

  • Increased Bandwidth: Expands PCIe bandwidth to support multiple high-performance devices.
  • Flexible Configuration: Offers flexible lane configuration to meet specific application requirements.
  • Improved System Performance: Reduces latency and enhances overall system performance.
  • Enhanced Reliability: Provides advanced error reporting and hot-plug support for increased system reliability.
  • Inter-System Communication: Enables inter-system communication and data sharing through NTB support.

Additional Details

The PEX8618-BA50BC is typically available in a BGA (Ball Grid Array) package. It requires a stable power supply for reliable operation. Configuration options are typically set through registers accessible via PCIe configuration space. It supports various features such as peer-to-peer communication and quality of service (QoS) for prioritized data transfer. It can be used in applications requiring PCIe fan-out and aggregation.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8531 $73.7062
3+ $34.4755 $103.4265
5+ $33.2867 $166.4335
7+ $30.9091 $216.3637
9+ $29.7203 $267.4827
11+ $28.5315 $313.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess