EN
  • EN
  • DE

CBTL06122BHF

Part No CBTL06122BHF
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description High-performance DisplayPort/PCIe Gen2 hex display multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159358-CBTL06122BHF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06122BHF CAD Model

Description

The CBTL06122BHF from NXP Semiconductors is a high-performance, bidirectional multiplexer/demultiplexer switch designed for applications that require high-speed data transfer and switching. This device is part of NXP's advanced switch portfolio, catering to the needs of the latest computing and consumer electronics where high-speed signal integrity is paramount.

Key Features

  • High-Speed Performance: The CBTL06122BHF is capable of handling data rates up to 10.3125 Gbps, making it suitable for high-speed protocols like PCI Express Gen2, SATA 3.0, and DisplayPort.
  • Low Power Consumption: Designed with energy efficiency in mind, the device maintains a low power consumption, which is critical for battery-powered devices and eco-friendly applications.
  • Signal Integrity: The switch boasts excellent signal integrity, which is essential for maintaining the quality and reliability of high-speed data transmission.
  • Flexibility: It offers 2:1/1:2 multiplexing/demultiplexing capabilities, providing designers with flexibility in routing high-speed differential signals.

Applications

The CBTL06122BHF is ideal for a range of applications, including:

  • Notebook and desktop computers
  • Server and storage systems
  • High-definition multimedia interfaces
  • Networking and telecommunications equipment
  • Consumer electronics

Technical Specifications

  • Package: The device is available in a DHVQFN24 package, which is optimized for minimal footprint and maximum thermal performance.
  • Operating Temperature: It operates over a wide temperature range, ensuring reliability in various environments.
  • Compliance: The CBTL06122BHF is compliant with various industry standards, ensuring interoperability with a wide range of high-speed interfaces.

With its combination of high-speed operation, low power consumption, and signal integrity, the CBTL06122BHF from NXP Semiconductors is a robust solution for designers looking to optimize their high-speed signal routing with minimal signal degradation and power usage.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4999 $51.9992
19+ $5.3333 $101.3327
30+ $5.1666 $154.9980
40+ $5.0000 $200.0000
52+ $4.8333 $251.3316
70+ $4.3333 $303.3310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess