EN
  • EN
  • DE

HV219FG

Part No HV219FG
Manufacturer Supertex, Inc
Catalog Interface - Analog Switches - Special Purpose
Description Low Charge Injection 8-Channel High Voltage Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1182509-HV219FG
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV219FG CAD Model

Description

The HV219FG is a high-voltage, 8-channel analog switch from Supertex, Inc., designed for applications requiring switching of high-voltage signals. This device is particularly well-suited for use in ultrasound imaging, non-destructive testing, and other applications where precise control of high-voltage waveforms is critical. The HV219FG offers low on-resistance and high off-isolation, ensuring minimal signal distortion and crosstalk.

Applications:

  • Ultrasound imaging: Used in ultrasound systems for beamforming and transmit/receive switching.
  • Non-destructive testing (NDT): Employed in NDT equipment for generating and controlling high-voltage pulses.
  • Piezoelectric transducer driving: Drives piezoelectric transducers in various applications.
  • Medical imaging: Integrated into medical imaging equipment for high-voltage switching.
  • Industrial control: Used in industrial control systems for high-voltage signal management.

Features:

  • 8 independent channels: Provides flexibility for switching multiple high-voltage signals.
  • High voltage operation: Operates with high voltage signals, suitable for demanding applications.
  • Low on-resistance: Minimizes signal distortion and power loss.
  • High off-isolation: Prevents signal leakage and crosstalk between channels.
  • CMOS compatible control inputs: Easy to interface with standard CMOS logic circuits.
  • Low quiescent current: Reduces power consumption.

Benefits:

  • Precise high-voltage switching: Enables accurate control of high-voltage waveforms.
  • Minimized signal distortion: Low on-resistance ensures minimal signal degradation.
  • Reduced crosstalk: High off-isolation prevents interference between channels.
  • Easy integration: CMOS compatible control inputs simplify interfacing with control circuitry.
  • Energy efficient: Low quiescent current minimizes power consumption.

Additional Details:

The HV219FG is fabricated using a high-voltage CMOS process, enabling operation with high-voltage signals. The device is available in a surface-mount package, suitable for automated assembly. The HV219FG requires external high-voltage supplies for operation. The control inputs are protected against electrostatic discharge (ESD). This analog switch provides a reliable and efficient solution for high-voltage signal switching in various applications where signal integrity and precise control are paramount.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess