The TL064CP is a high-performance, low-power JFET-input operational amplifier from the reputable electronics manufacturer, Texas Instruments. This integrated circuit is designed to offer a perfect blend of features that cater to a wide array of applications requiring efficient power consumption and good electrical characteristics.
Key Features
- Low Power Consumption: The TL064CP stands out for its minimal power requirements, making it ideal for battery-powered devices and energy-sensitive applications.
- Wide Common-Mode and Differential Voltage Ranges: This feature allows the amplifier to be used in scenarios where input voltages can vary significantly.
- Low Input Bias and Offset Currents: The JFET input stage ensures low input currents, which enhances the accuracy of the amplifier in high-impedance sensor interfaces and other precision circuits.
- Output Short-Circuit Protection: The built-in protection safeguards the device and the subsequent components from potential damage due to output short circuits.
- Internal Frequency Compensation: This feature allows the TL064CP to be stable for unity gain operations without the need for external components, simplifying circuit design.
Applications
The versatility of the TL064CP makes it suitable for a variety of applications including:
- Audio Processing Equipment
- Analog Signal Conditioning
- Active Filters
- Integrators or Differentiators
- Operational Amplifier Circuits Requiring Low Power Consumption
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±7V to ±15V
Input Offset Voltage
3mV
Input Bias Current
30pA
Common-Mode Rejection Ratio (CMRR)
70dB
Operating Temperature Range
0°C to 70°C
The TL064CP is available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting. Its robust design and reliable performance make it a go-to choice for professionals and hobbyists alike.