EN
  • EN
  • DE

MC10EP195FAG

Part No MC10EP195FAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Number of Taps/Steps 1024
Purpose Programmable
Delay to 1st Tap 2.2ns
Tap Increment 10ps
Available Total Delays 2.2ns to 12.2ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 207795-MC10EP195FAG
Ultra Librarian 3D Model Ultra Librarian MC10EP195FAG CAD Model

Description

ON Semiconductor MC10EP195FAG: A High-Performance Differential Receiver/Driver

The MC10EP195FAG is a sophisticated integrated circuit designed and manufactured by ON Semiconductor, a leader in the field of advanced semiconductor solutions. This device is part of the 10E series, which is renowned for its high-speed performance and reliability. It is specifically crafted to function as a differential receiver/driver, making it an essential component for applications that require precise data transmission and reception.

The MC10EP195FAG operates with a differential ECL (Emitter Coupled Logic) input to a differential PECL (Positive Emitter Coupled Logic) output, which allows for high-speed signal processing and minimal signal degradation over long distances. Its design ensures that it can maintain signal integrity even in environments with high levels of electrical noise, which is critical for industrial and telecommunications applications.

This device is capable of handling clock frequencies up to 3 GHz, making it suitable for high-frequency operations. It is also equipped with a VBB reference for input threshold levels, which can be left open if not used. The MC10EP195FAG offers a fail-safe function that ensures the output is in a high state when the inputs are left open.

The MC10EP195FAG comes in a 32-lead LQFP package, which is designed for optimal heat dissipation and space-saving on printed circuit boards (PCBs). It operates over a wide temperature range, making it suitable for various challenging environments. The device is powered by a single 5V supply, simplifying power management within electronic systems.

This product is a testament to ON Semiconductor's commitment to providing high-quality, high-performance components for the electronics industry. Whether you're designing a complex communication system or a high-speed computer network, the MC10EP195FAG is a reliable choice that offers outstanding performance and durability.

With its combination of speed, power, and precision, the MC10EP195FAG from ON Semiconductor is an ideal choice for engineers and designers looking to enhance their systems with a differential receiver/driver that stands up to the demands of modern technology.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $7.6562
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7320 $58.9280
10+ $12.0882 $120.8820
15+ $11.7105 $175.6575
21+ $11.3329 $237.9909
27+ $10.9552 $295.7904
36+ $9.8221 $353.5956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess