EN
  • EN
  • DE

E1466DHO-P8

Part No E1466DHO-P8
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK 32KHZ DGTL-TRIM 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
PLL No
Number of Circuits 1
Frequency - Max 32kHz
Operating Supply Voltage 1.1 V ~ 2.2 V
Operating Temperature Range -20°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 773624-E1466DHO-P8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E1466DHO-P8 CAD Model

Description

Product Overview: Microchip Technology E1466DHO-P8

The E1466DHO-P8 is a high-performance integrated circuit designed by Microchip Technology, a leading provider of smart, connected and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers and analog semiconductors, engineered to provide innovative solutions for various applications in the electronics industry.

Key Features:

  • High Precision: The E1466DHO-P8 is built for applications requiring precise measurements and control, ensuring high accuracy in its performance.
  • Low Power Consumption: This product is designed to maintain efficiency, with low power consumption that makes it ideal for battery-powered or energy-sensitive applications.
  • Durable Design: The robust design of the E1466DHO-P8 allows it to operate reliably in harsh environments, making it suitable for industrial and automotive applications.
  • Advanced Connectivity: Equipped with advanced connectivity options, the E1466DHO-P8 can easily integrate into existing systems, facilitating communication and data transfer with other devices.
  • Scalability: Microchip's commitment to scalability means that the E1466DHO-P8 can be used in a wide range of products, from simple to complex designs, without significant changes to the core system.

Applications:

The versatility of the E1466DHO-P8 allows it to be utilized in a multitude of applications including but not limited to industrial automation, automotive electronics, consumer electronics, and communication systems. Its performance and reliability make it a preferred choice for developers looking to create sophisticated electronic products.

Technical Specifications:

The E1466DHO-P8 comes with a comprehensive set of technical specifications that enable developers to understand its capabilities and integrate it into their designs effectively. For detailed technical information, interested parties are encouraged to refer to the official datasheet provided by Microchip Technology.

Support and Resources:

Microchip Technology provides extensive support and resources for the E1466DHO-P8, including technical documentation, application notes, development tools, and a dedicated support team to assist with any queries or technical issues that may arise.

You May Also Be Interested in

Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess