EN
  • EN
  • DE

SN0508068PHPR

Part No SN0508068PHPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1165153-SN0508068PHPR
Ultra Librarian 3D Model Ultra Librarian SN0508068PHPR CAD Model

Description

The SN0508068PHPR is a high-performance integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's extensive range of power management solutions and is designed to meet the needs of a wide array of applications, from consumer electronics to industrial systems.

The SN0508068PHPR is a current-mode, synchronous step-down converter that offers excellent efficiency and thermal performance. It is capable of delivering up to 3A of continuous output current over a wide input voltage range. This feature makes it an ideal choice for systems that require stable and reliable power delivery under varying input conditions.

With its integrated high-side and low-side MOSFETs, the SN0508068PHPR provides a compact solution that reduces the external component count, thus saving board space and potentially lowering overall system costs. The device's switching frequency is programmable and can be optimized for efficiency or component size depending on the specific application requirements.

Safety and protection features are built into the SN0508068PHPR to ensure the longevity and reliability of the end product. These include under-voltage lockout, thermal shutdown, and over-current protection. Additionally, the device offers a power-good flag that can be used for sequencing and monitoring purposes, ensuring that the system operates within its intended parameters.

The SN0508068PHPR comes in a 14-pin HTSSOP (Thin Shrink Small Outline Package) that is designed for improved thermal performance and space-saving on PCBs. This packaging makes the device suitable for compact and dense power layouts, which are common in modern electronic devices.

Texas Instruments provides comprehensive technical support, including detailed datasheets, design resources, and application notes for the SN0508068PHPR. This support helps designers to quickly integrate the device into their projects and bring efficient, reliable power solutions to market.

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6630 $53.3040
19+ $5.4671 $103.8749
29+ $5.2963 $153.5927
40+ $5.1254 $205.0160
51+ $4.9546 $252.6846
68+ $4.4420 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess