EN
  • EN
  • DE

DS1100Z-200/T&R

Part No DS1100Z-200/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 200NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 40ns ABS 200ns MAX 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 40ns
Tap Increment 40ns
Available Total Delays 200ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772890-DS1100Z-200/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1100
Introduction Date March 28, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1100Z-200/T&R CAD Model

Description

The DS1100Z-200/T&R from Maxim Integrated is a high-performance, 5-tap silicon delay line product that offers a reliable and efficient solution for timing adjustment in various digital circuit applications. This component is designed to provide precise, programmable delays for clock or data signals, ensuring synchronization and timing control in complex electronic systems.

Key Features

  • Programmable Delay: The DS1100Z-200/T&R offers a range of programmable delays, allowing designers to fine-tune timing to meet specific requirements.
  • High-Speed Operation: With the capability to support high-speed signals, this delay line is suitable for fast digital circuits, maintaining signal integrity and performance.
  • Low-Power Consumption: Maxim Integrated's focus on power efficiency ensures that this component operates with minimal power consumption, making it ideal for portable and battery-operated devices.
  • Compact SMD Package: The device comes in a small, surface-mount package, which saves valuable board space and is suitable for high-density circuit designs.
  • Temperature Stability: The delay line is designed to maintain consistent performance across a wide temperature range, ensuring reliability in various operating conditions.
  • Tape and Reel Packaging: The DS1100Z-200/T&R is provided in tape and reel packaging (T&R), facilitating automated pick-and-place manufacturing processes.

Applications

The DS1100Z-200/T&R delay line is versatile and can be used in a variety of applications, including:

  • Signal synchronization in digital systems
  • Skew adjustment between parallel data paths
  • Timing management in high-speed communication links
  • Clock distribution networks
  • Video and audio signal processing

Technical Specifications

The technical specifications of the DS1100Z-200/T&R include:

  • Delay Range: Programmable in increments
  • Supply Voltage: Specified over a standard range
  • Operating Temperature: Specified for industrial temperature ranges
  • Package: Surface-mount package for easy integration

With its robust feature set and Maxim Integrated's reputation for quality, the DS1100Z-200/T&R is an excellent choice for designers looking to enhance the timing precision and reliability of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess