Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - 2 Independent
Voltage - Peak Reverse (Max) 70V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Power Dissipation (Max) 120mW
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 022369-MBD770DWT1G
Ultra Librarian 3D Model Ultra Librarian MBD770DWT1G CAD Model

Description

The MBD770DWT1G from ON Semiconductor is a cutting-edge Schottky Barrier Diode designed for high-efficiency applications that demand low forward voltage drop and minimal reverse leakage current. This diode is an excellent choice for a variety of power management tasks and is particularly suited for use in switching power supplies, converters, and as freewheeling diodes.

Key Features

  • Low Forward Voltage Drop: The MBD770DWT1G boasts a very low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • High Surge Capability: This diode is capable of withstanding high surge currents, making it ideal for applications that may experience unexpected current spikes.
  • Low Reverse Leakage: With minimal reverse leakage current, the MBD770DWT1G ensures that power consumption is kept to a minimum when the diode is in the blocking state.
  • Fast Switching Speed: The fast switching capability of this Schottky diode allows for efficient operation at high frequencies, which is crucial for modern power supply designs.
  • Guard Ring for Stress Protection: A built-in guard ring provides enhanced reliability and long-term stability by protecting against voltage spikes and other stress factors.
  • Small Package Size: The compact SOD-123 surface mount package enables designers to save valuable board space in densely packed circuits.

Applications

The MBD770DWT1G is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Automotive Systems
  • Free Wheeling Diodes in Converters and Inverters
  • Power Management in Portable and Battery-Powered Devices
  • Reverse Battery Protection

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship and the MBD770DWT1G is designed to meet various environmental standards. It is compliant with RoHS and Halogen-Free requirements, ensuring that it is suitable for use in environmentally sensitive applications.

With its robust design, high efficiency, and compliance with environmental standards, the MBD770DWT1G Schottky Barrier Diode from ON Semiconductor is an excellent choice for engineers looking to improve power performance in their electronic designs.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,SCHOTTKY,BEAM LEAD
Lowest to $9.1405
ECAD model for MSS30-154-B10B
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540B-TR1
Alpha Industries
Surface Mount Schottky Quad Mixer Diodes
Lowest to $1.6124
ECAD model for SMS3928-023
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT23-3
Need more? Email Us
ECAD model for HSMS-2822-BLKG
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 200V 250MW SOT23-3
Lowest to $2.1687
ECAD model for HSMP-3830-TR1
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Need more? Email Us
ECAD model for HMPP-3890-TR1
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 15V 825MW SOT323
Need more? Email Us
ECAD model for HSMS-270B-TR1
Skyworks Solutions Inc.
SCHOTTKY BEAMLEAD SINGLE / RF Diode PIN - Single 100 mA 75 mW
Need more? Email Us
ECAD model for DMF2821-000
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 20V SOT23-3
Lowest to $17.5940
ECAD model for HSMS-2812-BLKG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
1,515+ $0.0331 $50.1465
3,680+ $0.0272 $100.0960
5,685+ $0.0264 $150.0840
7,845+ $0.0255 $200.0475
10,125+ $0.0247 $250.0875
13,575+ $0.0221 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 1515 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention