EN
  • EN
  • DE

SY58621LMG

Part No SY58621LMG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description TXRX 3.2GBPS CML/LVPECL 24-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type CML/LVPECL Backplane Transceiver w/ Integrated Loopback
Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-MLF (4x4)
Win Source Part Number 047443-SY58621LMG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58621LMG CAD Model

Description

Microchip Technology's SY58621LMG Product Overview

The SY58621LMG is a state-of-the-art, high-speed logic gate from Microchip Technology, designed to meet the needs of modern, high-performance digital systems. This product is part of Microchip's high-speed, precision logic family and is known for its reliability and efficiency in processing digital signals.

Key Features

  • High-Speed Operation: The SY58621LMG operates at exceptional speed, making it suitable for applications that require rapid signal processing, such as high-speed networking, telecommunications, and data centers.
  • Low Power Consumption: Despite its high-speed capabilities, this logic gate is designed to be power-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Differential Inputs and Outputs: It features differential inputs and outputs, which provide improved noise immunity and signal integrity, crucial for maintaining performance in electrically noisy environments.
  • Wide Voltage Range: The device supports a wide range of operating voltages, offering flexibility in various design specifications and ensuring compatibility with other components in a system.
  • Temperature Resilience: Built to withstand industrial temperature ranges, the SY58621LMG maintains its performance across a spectrum of environmental conditions.

Applications

The versatility of the SY58621LMG allows it to be used in a wide array of applications. It is particularly well-suited for high-speed digital signal processing tasks found in:

  • Data Communication Equipment
  • High-speed Servers and Routers
  • Test and Measurement Systems
  • Signal Conditioning Modules

Quality and Support

Microchip Technology is committed to providing quality products and exceptional support. The SY58621LMG is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a reliable and high-performing product. Additionally, Microchip offers comprehensive technical support for the integration and maintenance of the SY58621LMG in various systems.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess