EN
  • EN
  • DE

SN74F1056DR

Part No SN74F1056DR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Schottky Barrier Diode Bus-Termination Array
Resolution 8
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74F1056
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1254360-SN74F1056DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74F1056DR CAD Model

Description

Product Overview: SN74F1056DR from Texas Instruments

The SN74F1056DR is a high-performance, 6-channel voltage comparator integrated circuit (IC), meticulously engineered by Texas Instruments (TI) to cater to a wide array of applications requiring precise voltage monitoring. This advanced semiconductor is designed to offer exceptional reliability and functionality for systems that demand voltage level detection and monitoring.

Key Features

  • Multiple Voltage Comparators: The SN74F1056DR houses six independent voltage comparators, enabling the device to handle multiple comparisons simultaneously for efficient system monitoring.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various application requirements and ensuring compatibility with both low and high voltage systems.
  • Open-Collector Outputs: Each comparator features an open-collector output that allows for wired-AND connections, providing flexibility in output interfacing and signal routing.
  • Glitch-Free Power-Up Reset: The device ensures a glitch-free power-up reset, minimizing the risk of erroneous outputs during system startup.
  • Low Input Current: Its design focuses on low input bias current, which is essential for high-impedance sensing applications and conserves power in battery-operated devices.

Applications

The SN74F1056DR is suitable for a range of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Window comparators
  • Level shifting circuits
  • Automotive systems
  • Industrial control systems

Technical Specifications

With its surface-mount SOIC-14 package, the SN74F1056DR is designed for space-efficient PCB layouts. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a standard temperature range. The precision of the comparators and the robust design make it a preferred choice for designers looking for a high-quality, versatile voltage comparison solution.

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The SN74F1056DR is backed by TI's extensive technical documentation, design resources, and customer support services, making it a trustworthy component for your next project.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess