EN
  • EN
  • DE

SY10EP16VKCTR

Part No SY10EP16VKCTR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 5V/3.3V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 212490-SY10EP16VKCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP16VKCTR CAD Model

Description

Microchip Technology's SY10EP16VKCTR: A High-Performance Differential Receiver/Driver

The SY10EP16VKCTR from Microchip Technology is a versatile and high-speed logic differential receiver/driver designed to meet the rigorous demands of high-speed data transmission systems. This component is part of Microchip's EP16V series, which is well-regarded for its performance in applications requiring low skew and high-frequency operation.

Constructed using advanced silicon-gate CMOS technology, the SY10EP16VKCTR offers a significant advantage in terms of speed and power consumption. The device is capable of receiving and driving differential PECL (Positive Emitter Coupled Logic) signals, making it an ideal choice for interfacing with high-speed digital systems. Its differential design allows for reduced electromagnetic interference (EMI), which is crucial in maintaining signal integrity in noisy environments.

The SY10EP16VKCTR boasts a maximum frequency exceeding 3GHz, ensuring it can support even the most demanding applications. Additionally, it features a wide voltage range, typically from 3.3V to 5V, providing flexibility in different system designs. The device also includes an internal 75kΩ input pull-down resistors and 50Ω output termination resistors to VCC – 2V, which simplifies board design and reduces external component requirements.

This product comes in a compact 8-pin MSOP (Micro Small Outline Package) footprint, making it suitable for space-constrained applications without compromising performance. Its surface-mount package ensures ease of integration into PCB designs and contributes to a reduction in overall system size.

Key applications for the SY10EP16VKCTR include clock and data distribution, high-speed telecommunications, automated test equipment, and any system that requires precise timing and high data throughput. Its robust design and high-speed capabilities make it an excellent choice for engineers looking to enhance their system's performance with reliable and efficient signal processing.

Overall, the SY10EP16VKCTR from Microchip Technology is a testament to the company's commitment to providing high-quality, high-performance components for today's advanced digital applications.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess