EN
  • EN
  • DE

MC10H180L

Part No MC10H180L
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Dual 2 Bit Adder/Subtractor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Adder/Subtractor
Resolution 2
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1217300-MC10H180L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H180
Introduction Date March 31, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H180L CAD Model

Description

ON Semiconductor MC10H180L: A Versatile Logic Converter

The MC10H180L is a high-performance logic converter designed and manufactured by ON Semiconductor, a leading name in the industry known for its innovative and reliable products. This device is specifically engineered to address the needs of high-speed digital systems, offering a seamless interface between different logic levels.

Key Features

  • Logic Conversion: The MC10H180L is adept at converting TTL logic levels to ECL logic levels, ensuring compatibility between various digital components within a system.
  • High Speed: With its ability to operate at high speeds, this logic converter is ideal for applications that require rapid data processing and minimal signal delay.
  • Power Efficiency: ON Semiconductor has designed the MC10H180L with power efficiency in mind, reducing the overall power consumption of systems in which it is integrated.

Applications

The MC10H180L is versatile and can be used in a variety of applications, including:

  • High-speed data communication
  • Signal conversion in test and measurement equipment
  • Interface bridging in computing and networking hardware

Product Specifications

The MC10H180L comes in a PDIP-16 package and operates over a wide temperature range, making it suitable for use in diverse environments. Its electrical characteristics are tailored to provide reliable performance, with specifications that include:

  • Supply Voltage (VCC): 4.94 V to 5.46 V
  • Input High Voltage (VIH): TTL Compatible
  • Input Low Voltage (VIL): TTL Compatible
  • Propagation Delay Time: Specified for quick signal processing

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MC10H180L meets strict industry standards for performance and reliability. The product is subjected to rigorous testing and quality control measures to provide customers with a dependable solution for their logic conversion needs.

Conclusion

The MC10H180L from ON Semiconductor is an essential component for any digital system requiring fast and efficient logic level conversion. Its robust design, combined with ON Semiconductor's reputation for quality, makes it a reliable choice for engineers and designers looking to optimize their digital applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess