EN
  • EN
  • DE

SY58012UMG

Part No SY58012UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 5GHZ 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 5GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 031653-SY58012UMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58012UMG CAD Model

Description

Microchip Technology's SY58012UMG: A High-Performance Signal Integrity Solution

The SY58012UMG from Microchip Technology is a state-of-the-art signal integrity device designed to meet the rigorous demands of high-speed data communication systems. This high-performance, 2.5V / 3.3V precision, 1:2 differential CML/PECL/LVPECL fanout buffer is ideal for applications requiring ultra-low jitter and high-frequency signal distribution.

At the heart of the SY58012UMG lies its capability to provide two identical output copies of CML, PECL, or LVPECL input signals with minimal skew and part-to-part variation. This ensures reliable and consistent performance across multiple devices. The device's broad operating range from DC to 7GHz supports various data rates, making it versatile for a wide array of applications including networking, telecommunications, and high-performance computing.

One of the key features of the SY58012UMG is its ultra-low jitter design, which minimizes signal distortion and enhances data integrity. This is critical for maintaining signal quality in systems that operate at high data rates. The device also offers a fail-safe input protection feature, which ensures that the outputs are in a known state when input signals are lost. This is particularly important for maintaining system stability and preventing data corruption.

Additionally, the SY58012UMG provides flexible power supply options, supporting both 2.5V and 3.3V operating voltages, which simplifies integration into existing power environments. Its small-footprint (3mm x 3mm) 16-pin QFN package allows for compact PCB designs, saving valuable board space in densely packed systems.

With its advanced features, the SY58012UMG is an excellent choice for system designers looking to enhance signal integrity while reducing design complexity. Its robust construction and high-performance capabilities make it a reliable component for mission-critical applications where consistent and error-free data transmission is paramount.

For further technical details, reference designs, and support documentation, interested parties are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9199 $71.7597
6+ $19.6266 $117.7596
8+ $19.0133 $152.1064
11+ $18.3999 $202.3989
15+ $17.7866 $266.7990
19+ $15.9466 $302.9854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,213 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess