Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.2GHz
RAM Controllers DDR4
Ethernet 10GbE (2) , 2.5GbE (1) , 1GbE (4)
SATA SATA 6Gbps (1)
USB USB 3.0 (3) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Base Product Number LS1026
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Win Source Part Number 1346074-LS1026ASE8MQA
Ultra Librarian 3D Model Ultra Librarian LS1026ASE8MQA CAD Model

Description

The NXP LS1026ASE8MQA is a highly integrated, power-efficient processor designed to meet the demanding requirements of advanced networking and high-speed data processing tasks. This powerful component is part of the Layerscape series, which is renowned for its high-performance, multi-core processing capabilities. The LS1026ASE8MQA is built on the ARMv8 architecture, featuring dual 64-bit ARM Cortex-A72 cores that provide a balanced combination of performance and power efficiency.

With a clock speed of up to 1.8 GHz, this processor is capable of handling complex computations and multiple tasks simultaneously, making it an ideal choice for embedded computing applications in the industrial, networking, and telecommunications sectors. It supports a variety of high-speed interfaces, including PCIe Gen3, SATA 3.0, USB 3.0, and Gigabit Ethernet, allowing for flexible connectivity options and fast data transfers.

The LS1026ASE8MQA also boasts an advanced security feature set, including a secure boot, cryptographic engine, and trust architecture, providing robust protection for sensitive data and ensuring secure system operation. This makes the processor suitable for applications where data integrity and security are of utmost importance, such as in IoT devices, gateways, and secure routers.

Moreover, this processor supports a wide range of I/O protocols, enabling it to connect with a variety of peripherals and devices. Its integrated memory controller supports both DDR3L and DDR4 memory types, offering flexibility in memory configuration and ensuring compatibility with the latest memory technologies for optimal performance.

The NXP LS1026ASE8MQA is packaged in a 780-pin FC-BGA package, which provides excellent thermal characteristics for reliable operation in diverse environmental conditions. With its advanced features, high integration, and exceptional performance, the LS1026ASE8MQA is a versatile processor that delivers the processing power needed for today's complex and data-intensive applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention