EN
  • EN
  • DE

AD9511BCPZ

Part No AD9511BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1.2 GHz Clock Distribution IC, PLL Core, Dividers, Delay Adjust, Five Outputs | IC CLK BUFFER 2:5 1.2GHZ 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fanout Buffer (Distribution), Divider
Input Clock
Output CMOS, LVDS, LVPECL
Frequency - Max 1.2GHz
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number AD9511
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139094-AD9511BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9511BCPZ CAD Model

Description

Analog Devices Inc. AD9511BCPZ Clock Generator

The AD9511BCPZ is a high-performance clock distribution and clock generation IC designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is specifically engineered to address the demanding requirements of communication infrastructure, data acquisition systems, and high-speed instrumentation, providing a versatile solution for a wide range of applications.

The AD9511BCPZ offers a multi-output clock distribution function with a low jitter, low phase noise PLL (Phase-Locked Loop), which is crucial for maintaining signal integrity in high-speed communication systems. The device features a 1.2 GHz clock input, which can be divided down to produce lower frequency clocks, while still maintaining excellent phase noise performance.

With its integrated VCO (Voltage-Controlled Oscillator), the AD9511BCPZ can generate a range of output frequencies, making it highly adaptable for different system requirements. Additionally, the device includes programmable dividers, allowing for fine-tuning of the output frequency to meet specific design needs. The flexibility offered by these features makes the AD9511BCPZ an ideal choice for engineers looking to optimize their system performance.

The AD9511BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for dense PCB layouts. Its small footprint is beneficial for systems where board space is at a premium. Furthermore, the device operates over an industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Key features of the AD9511BCPZ include:

  • Low jitter and phase noise characteristics for high-speed data transfer
  • Integrated PLL and VCO for flexible clock generation
  • Programmable dividers for precise frequency control
  • Multiple outputs for distributed clocking architectures
  • Compact LFCSP packaging for space-constrained applications
  • Wide operating temperature range for industrial applications

In summary, the AD9511BCPZ from Analog Devices Inc. is a versatile and high-performance clock distribution and generation IC that provides a reliable solution for systems requiring precise timing and synchronization. Its advanced features and compact design make it a top choice for engineers in various high-tech industries.

You May Also Be Interested in

ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1335 $69.4005
6+ $18.9814 $113.8884
9+ $18.3882 $165.4938
12+ $17.7950 $213.5400
15+ $17.2019 $258.0285
20+ $15.4224 $308.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess