EN
  • EN
  • DE

PCKEL14PW,118

Part No PCKEL14PW,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Fanout Buffer (Distribution) , Multiplexer
Number of Circuits 1
Input ECL, PECL
Output PECL
Frequency - Max 1 GHz
Voltage - Supply 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PCKEL1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346138-PCKEL14PW,118
Ultra Librarian 3D Model Ultra Librarian PCKEL14PW,118 CAD Model

Description

Product Overview: PCKEL14PW,118

The PCKEL14PW,118 is a high-performance clock buffer from NXP Semiconductors, designed to provide clock distribution solutions for a wide range of applications. This advanced clock buffer is part of NXP's extensive clock generation and distribution product line, which is known for its reliability, precision, and versatility.

Key Features

  • Multiple Outputs: The device features multiple buffered outputs that provide low-jitter, high-quality clock signals to various components within a system.
  • Low Skew: With minimal skew between outputs, the PCKEL14PW,118 ensures synchronous operation across all connected devices, enhancing system performance and stability.
  • Wide Frequency Range: This clock buffer supports a broad range of input frequencies, making it suitable for different applications and allowing for greater design flexibility.
  • Power Efficiency: Designed with power efficiency in mind, the PCKEL14PW,118 helps reduce overall power consumption, which is critical for battery-powered and energy-sensitive designs.
  • Compact Packaging: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications without compromising on performance.

Applications

The PCKEL14PW,118 is engineered to meet the stringent requirements of various applications, including but not limited to:

  • Computing systems such as servers, workstations, and high-end desktops
  • Networking equipment, including routers, switches, and network interface cards
  • Telecommunications infrastructure like base stations and signal processing units
  • Consumer electronics, particularly where multiple clock domains are required
  • Industrial and automotive systems where precision and reliability are essential

Technical Specifications

The PCKEL14PW,118 boasts a set of impressive technical specifications that make it a top choice for designers looking to optimize their clock distribution networks:

  • Supply Voltage: Compatible with standard voltages, accommodating a variety of power supplies
  • Operating Temperature Range: Guaranteed performance across a wide temperature range, suitable for harsh environments
  • Quality and Reliability: Manufactured by NXP, a leader in semiconductor solutions, ensuring high quality and reliability

In summary, the PCKEL14PW,118 from NXP is a versatile, high-quality clock buffer that provides designers with an efficient solution for their clock distribution needs across a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess