Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782037-LTC1545CG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1545
Introduction Date November 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1545CG#TRPBF CAD Model

Description

Product Overview: LTC1545CG#TRPBF

The LTC1545CG#TRPBF is a versatile, high-performance interface transceiver from Linear Technology, now part of Analog Devices, designed to meet the demands of sophisticated communication systems. This product is particularly suitable for applications requiring a robust interface for transmitting and receiving data over long or noisy cable runs.

Key Features

  • Integrated Transceiver: The LTC1545CG#TRPBF integrates a 5-driver/3-receiver transceiver, making it an all-in-one solution for serial communication.
  • Wide Voltage Range: It operates over a supply voltage range of 4.5V to 5.5V, providing flexibility in various power environments.
  • High-Speed Operation: The device is capable of high-speed data transmission, ensuring efficient communication in time-critical applications.
  • Low Power Shutdown: It includes a low power shutdown mode, which significantly reduces power consumption when the transceiver is not in use.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built in, safeguarding the device against the damaging effects of static electricity.
  • Thermal Protection: The LTC1545CG#TRPBF also features thermal protection, preventing the device from overheating during operation.

Applications

The LTC1545CG#TRPBF is ideal for a wide range of applications, including:

  • Industrial control systems
  • Network equipment
  • Data communication systems
  • High-speed modems
  • Automated test equipment

Quality and Reliability

This product is manufactured with Linear Technology's commitment to quality and reliability. It is available in a 28-lead SSOP package, which ensures a compact footprint while providing adequate thermal performance for the integrated circuit.

Environmental Compliance

The LTC1545CG#TRPBF is designed with environmental considerations in mind. It complies with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from certain hazardous materials commonly used in electronics.

In summary, the LTC1545CG#TRPBF from Linear Technology is a robust, high-speed interface transceiver that offers a comprehensive set of features for reliable data communication in a variety of industrial and networking applications.

You May Also Be Interested in

Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
Texas Instruments
QUADRUPLE DIFFRENTIAL LINE DRIVER
Lowest to $2.6831
ECAD model for SN75172DW
Maxim Integrated
IC TXRX RS485/422 28-SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W
Lowest to $23.6364
ECAD model for MXL1535EEWI+
Texas Instruments
HIGH-SPEED DIFFERENTIAL RECEIVERS | IC DIFF RECEIVER DUAL HS 8-SOIC
Lowest to $3.4716
ECAD model for SN65LVDS34D
Exar Corporation
IC TXRX RS232/422/485 28TSSOP / Dual Transmitter/Receiver RS-232/RS-422/RS-485 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP337EBCY-L/TR
Exar Corporation
IC TXRX RS232/485 SRL 28SOIC / Dual Transmitter/Receiver RS-232/RS-485 28-Pin SOIC W T/R
Lowest to $82.7273
ECAD model for SP332ET-L/TR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Need more? Email Us
ECAD model for TRSF3232CDW
ON Semiconductor
Triple Line Receiver | IC RECEIVER TRPL LINE ECL 20PLCC
Lowest to $6.1978
ECAD model for MC10H116FNR2
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7813 $62.2504
18+ $6.3847 $114.9246
28+ $6.1851 $173.1828
38+ $5.9856 $227.4528
49+ $5.7860 $283.5140
65+ $5.1875 $337.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,332 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention