The ICS8308AGILFT is a low skew, 1-to-8 LVCMOS/LVTTL Fanout Buffer from Integrated Circuit Systems (now IDT, later Renesas). It's designed for clock distribution applications where multiple copies of a clock signal are needed with minimal skew and jitter. This buffer is suitable for a wide range of applications, including networking, telecom, and computing systems. It can distribute a single clock signal to up to eight different destinations with very little signal degradation.
Applications:
- Clock distribution networks
- Networking equipment
- Telecom systems
- Computing systems
- High-speed data communication
Features:
- 1-to-8 fanout buffer
- Low skew outputs
- Low jitter
- LVCMOS/LVTTL compatible outputs
- Operating voltage: 2.5V or 3.3V
- Output Enable control
- Available in a TSSOP package
Benefits:
- Minimized Skew: Low skew outputs ensure accurate timing synchronization between different parts of the system.
- Reduced Jitter: Low jitter performance improves signal integrity and reduces timing errors.
- Flexible Output Configuration: LVCMOS/LVTTL compatible outputs allow for easy interfacing with various logic families.
- Low Power Consumption: Minimizes power consumption in clock distribution networks.
- Output Enable Control: Provides a way to disable the outputs when not needed.
- Simplified Design: Easy to use and integrates seamlessly into existing systems.
Additional Details:
The ICS8308AGILFT operates with a 2.5V or 3.3V power supply. It features an output enable (OE) pin that allows for disabling the outputs. The low skew performance is crucial for high-speed data communication and synchronous systems. The device is typically packaged in a TSSOP (Thin Shrink Small Outline Package). It is designed to meet the demanding requirements of modern clock distribution systems.