EN
  • EN
  • DE

SY10H606JC-TR

Part No SY10H606JC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC  /  Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10H606
Other Names SY10H606JC TR,SY10H606JC TR,SY10H606JCTR,SY10H606JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256116-SY10H606JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10H606JC-TR CAD Model

Description

Product Overview: SY10H606JC-TR by Microchip Technology

The SY10H606JC-TR is a high-speed, precision integrated circuit manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to meet the rigorous demands of the modern electronics industry, providing a reliable and efficient solution for a range of applications.

Key Features

  • Technology: The SY10H606JC-TR is built on advanced silicon technology, ensuring high performance and durability.
  • Speed: This component is characterized by its high-speed operation, making it suitable for applications requiring fast data processing and signal manipulation.
  • Power Consumption: It is engineered for low power consumption, helping to extend the battery life of portable devices and reduce the energy requirements in wired systems.
  • Package: The device is available in a compact package, allowing for efficient use of space on printed circuit boards (PCBs).
  • Temperature Range: With an extended operating temperature range, the SY10H606JC-TR is versatile for use in various environments, whether industrial or commercial.

Applications

The SY10H606JC-TR from Microchip Technology is ideal for a diverse range of applications. It is commonly used in communication systems, data processing units, and high-speed networks. Its robust design also makes it suitable for deployment in harsh industrial environments, as well as in consumer electronics that require reliable performance over a wide range of operating conditions.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10H606JC-TR is no exception. It undergoes rigorous testing to ensure it meets stringent industry standards for reliability and performance. Customers can trust this product for its consistency and long-term dependability.

Ordering Information

The SY10H606JC-TR is available for order and can be sourced directly from Microchip Technology or through authorized distributors. For more detailed specifications and ordering information, interested parties should consult the official Microchip Technology datasheets or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess