EN
  • EN
  • DE

SY10EPT20VKI

Part No SY10EPT20VKI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10EPT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EPT20
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256119-SY10EPT20VKI
Ultra Librarian 3D Model Ultra Librarian SY10EPT20VKI CAD Model

Description

The SY10EPT20VKI from Microchip Technology is a high-performance, precision-engineered integrated circuit designed for applications requiring fast signal processing and low-power consumption. This product is part of the ECLinPS MAX™ family, which stands for Enhanced Current Logic Positive Emitter Coupled Logic, ensuring high-speed operation with a minimal propagation delay.

Key Features

  • Voltage Operation: The SY10EPT20VKI operates at 3.3V ±10%, making it suitable for low-voltage systems while still delivering the high-speed performance expected from ECL technology.
  • High-Speed Performance: With a typical propagation delay of just 225ps, this device is optimized for rapid signal processing, making it ideal for high-frequency applications.
  • Differential PECL Outputs: The device features differential Positive Emitter-Coupled Logic (PECL) outputs, which provide improved noise immunity and allow for longer transmission distances.
  • Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of challenging environments.
  • Package: The SY10EPT20VKI is offered in a compact 8-Pin MSOP package, which is not only space-efficient but also conducive to thermal management.

Applications

The SY10EPT20VKI is versatile and can be used in a wide range of applications. It is particularly well-suited for systems that require high-speed data transmission, such as:

  • Telecommunications equipment
  • Automated test equipment
  • Pulse and signal generators
  • High-speed computer servers
  • Data acquisition systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SY10EPT20VKI is manufactured with stringent quality control processes, ensuring that each device meets the high standards expected by industry professionals. For engineers and designers looking for a reliable high-speed logic solution, the SY10EPT20VKI is an excellent choice that combines performance with the trusted brand of Microchip Technology.

You May Also Be Interested in

Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess