Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 4GHz
Trigger Type Positive, Negative
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 47mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262979-SY10EP52VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP52VKG CAD Model

Description

Microchip Technology's SY10EP52VKG: A High-Speed Differential Clock Divider

The SY10EP52VKG is a precision, high-speed differential clock divider designed by Microchip Technology to meet the stringent requirements of today's fast-paced and high-performance systems. This component is part of Microchip's EP52 family, which is renowned for its reliability and efficiency in managing clock signals within electronic circuits.

At the heart of the SY10EP52VKG is its ability to divide input clock frequencies by 2, which is essential for applications that require downscaling of high-frequency signals for various digital logic operations. The device operates with differential PECL (Positive Emitter-Coupled Logic) inputs and outputs, ensuring minimal signal degradation and maximum integrity even at the highest operating frequencies.

Key features of the SY10EP52VKG include:

  • High-Speed Operation: With the capability to handle clock frequencies exceeding 3GHz, the SY10EP52VKG is suitable for use in high-speed data communication, telecommunication, and computing applications where rapid signal processing is crucial.
  • Differential PECL Inputs and Outputs: The use of differential signaling allows for reduced noise and crosstalk, which is particularly important in environments with high electronic interference.
  • Low Skew: The device offers extremely low output-to-output skew, which is a critical parameter for maintaining timing accuracy in synchronous systems.
  • Wide Voltage Range: It can operate over a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in integrating with various system power levels.
  • Temperature Range: The SY10EP52VKG is designed to perform reliably over an extended industrial temperature range, making it suitable for deployment in harsh environmental conditions.

Encased in a compact 20-pin VQFN (Very Thin Quad Flat No-Lead) package, the SY10EP52VKG is designed for space-constrained applications, ensuring that high-speed clock management does not come at the expense of valuable PCB (Printed Circuit Board) real estate. This product's robust design and versatility make it an ideal choice for designers looking to enhance the performance and efficiency of their high-speed digital systems.

Whether it's for data communication infrastructure, high-speed computing, or advanced digital signal processing, the SY10EP52VKG from Microchip Technology provides a reliable and effective solution for managing and dividing high-frequency clock signals with precision.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to $0.2869
ECAD model for 74VHC174FT
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.2410
ECAD model for 74HC273D,653
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74AS574DW
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.5120
ECAD model for SN74LS74ADRG4
ON Semiconductor
Quad Parallel Register with Enable | IC FF D-TYPE SNGL 4BIT 16SOIC
Need more? Email Us
ECAD model for 74F379SC
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.2083
ECAD model for 74HC574D,653
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $6.0825
ECAD model for 74HCT175PW,118
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $3.1348
ECAD model for SN74AHC16374DGGR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0450 $65.5850
32+ $4.1395 $132.4640
49+ $4.0102 $196.4998
67+ $3.8808 $260.0136
87+ $3.7514 $326.3718
116+ $3.3634 $390.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention