Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6367
Standard Package 102 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705390-MAX6367PKA29
Ultra Librarian 3D Model Ultra Librarian MAX6367PKA29 CAD Model

Description

Product Overview: MAX6367PKA29

The MAX6367PKA29 is a precision, low-power timer from Maxim Integrated designed to provide a series of supervisory functions including system monitoring, power-on reset control, and watchdog timing. This highly integrated IC is an ideal solution for microprocessor (μP) systems where an increase in reliability is required.

Key Features

  • Power Supply Voltage Range: The device operates across a wide voltage range, making it suitable for various applications.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring minimal drain on system resources.
  • Programmable Watchdog Timer: The watchdog timer can be set to the user's specific needs, providing a flexible approach to system monitoring.
  • Manual Reset Input: This feature allows for a manual system reset, offering an additional layer of control.
  • Power-On Reset: The MAX6367PKA29 ensures that the μP powers up in a known state every time, enhancing system stability.

Applications

This device is suitable for a broad range of applications, including but not limited to:

  • Computers and Controllers
  • Embedded Systems
  • Industrial Equipment
  • Portable/Battery-Powered Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6367PKA29 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications.

Package and Availability

The MAX6367PKA29 comes in a compact 8-pin SOT23 package, making it easy to integrate into a variety of designs without taking up significant board space. Availability can be checked through Maxim Integrated's official distributors or directly through their website.

You May Also Be Interested in

Texas Instruments
IC DETECT UNDERVOLT 2.7V SOT23-5
Lowest to $1.2581
ECAD model for LM8365BALMFX27/NOPB
Microchip Technology
Voltage Supervisor | IC SUPERVISOR 4.60V O-D SOT23-5
Lowest to $1.7980
ECAD model for MCP1320T-46LE/OT
NXP / Nexperia
IC SUPERVISOR 1 CHANNEL 8SO / Supervisor Push-Pull, Totem Pole 1 Channel 8-SO
Need more? Email Us
ECAD model for PCF1252-1T/F4,118
Texas Instruments
PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 4.55V PROCESSOR MON 8-MSOP
Lowest to $4.5926
ECAD model for TPS3707-50DGN
Exar Corporation
Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $0.5653
ECAD model for SP708EN-L
Texas Instruments
IC DETECTOR UNDER VOLT 3V SC70-5
Lowest to $0.3016
ECAD model for LMS33460MG/NOPB
STMicroelectronics
4-pin Smart Reset™ | IC SMART RESET 6UDFN
Lowest to $1.3397
ECAD model for STM6519ACARUB6F
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Need more? Email Us
ECAD model for X40011S8I-A
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 2 Channel TSOT-23-8
Lowest to $7.7410
ECAD model for LTC2960ITS8-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3768 $51.8840
12+ $8.5143 $102.1716
19+ $8.2482 $156.7158
26+ $7.9822 $207.5372
33+ $7.7161 $254.6313
44+ $6.9179 $304.3876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,056 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention