Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90MHz
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 48mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 116mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74AS574
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253994-SN74AS574DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS574DW CAD Model

Description

The SN74AS574DW is a high-performance integrated circuit from Texas Instruments, designed to deliver reliable and efficient performance for a wide array of digital applications. This particular chip is an octal edge-triggered D-type flip-flop with a clear feature, housed in a robust 20-pin SOIC package.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Tri-State
  • Function: Standard
  • Setup Time: 2ns at 5V
  • Hold Time: 0ns at 5V
  • Propagation Delay Time: 9ns at 5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC (0.295", 7.50mm Width)

Product Description

The SN74AS574DW from Texas Instruments is an octal (8-bit) edge-triggered D-type flip-flop with a clear input, designed for 5V VCC operation. It captures data on the posedge of the clock (CLK) input. The clear (CLR) input can reset all flip-flops to a low state when taken low. The device features a 3-state output (OE), which allows for the disconnection of the outputs from the bus line, providing a high-impedance state and thus enabling multiple devices to be connected to the same output lines without interference.

This component is widely used for its high-speed and robust performance in applications requiring data storage, data transferring, and buffer storage. Its tri-state outputs ensure minimal power consumption when disabled and provide easy interfacing with bus-oriented systems. The SN74AS574DW is suitable for a variety of digital applications, including computers, data processing, industrial controls, and telecommunications systems.

Texas Instruments is known for producing high-quality, reliable components, and the SN74AS574DW is no exception. It is manufactured with the latest semiconductor technology, ensuring consistent performance and longevity of the device.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to $0.2869
ECAD model for 74VHC174FT
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $6.0825
ECAD model for 74HCT175PW,118
ON Semiconductor
3.3V / 5V ECL JK Flip-Flop
Need more? Email Us
ECAD model for MC100EP35DR2G
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.8413
ECAD model for CD74HCT377M
ON Semiconductor
Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ECAD model for 74VHC574SJ
ON Semiconductor
OCTAL D FLIP-FLOP | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $1.3400
ECAD model for MC74AC273DW
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20DHVQFN / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Need more? Email Us
ECAD model for 74LVT574BQ,115
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ECAD model for 74F821SC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention