Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EP
Package Bulk
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP32
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259047-SY10EP32VZI
Ultra Librarian 3D Model Ultra Librarian SY10EP32VZI CAD Model

Description

Microchip Technology's SY10EP32VZI: High-Speed Differential Receiver

The SY10EP32VZI is a precision, high-speed differential receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of the SY10EP series, which is renowned for its performance in demanding applications that require high-speed data transmission and reception.

The SY10EP32VZI operates from a 3.3V ±10% supply voltage and is capable of handling data rates up to 3.2 Gbps, making it an ideal choice for high-speed communication protocols. The differential input includes an internal 75kΩ pull-down resistor on both the non-inverting (D) and inverting (/D) inputs, which are fully differential to improve noise immunity and to allow for ac-coupled or dc-coupled applications.

This receiver features a VBB output for single-ended use or as a DC bias reference for AC-coupled inputs. The VBB pin should be used only as a bias for the SY10EP32VZI as loading this output will affect the temperature and supply characteristics of the device.

The SY10EP32VZI is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It also offers a fail-safe feature that ensures a logic high output if the inputs are left open. This feature is particularly useful in applications where inputs may be disconnected during normal operation.

Microchip Technology's SY10EP32VZI is designed for use in a variety of applications, including automated test equipment, high-speed data systems, broadband communications, and point-to-point data transmission systems. Its robust design ensures reliable performance in harsh industrial environments, while its high data rate capability makes it an excellent choice for cutting-edge communication systems.

Overall, the SY10EP32VZI from Microchip Technology offers a high-performance, reliable solution for system designers looking to optimize their high-speed differential signal processing needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
Amd
Lowest to $4.1988
ECAD model for AM25LS2569PC
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Texas Instruments
14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Lowest to $0.6988
ECAD model for SN74HC4020NSR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention