Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog 4.5V ~ 8V
Supply Voltage , Digital 4.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Mounting Style SMD
Family Part Number ADC0820
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1139609-ADC0820BCV
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0820BCV CAD Model

Description

The ADC0820BCV is a high-speed 8-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This ADC is widely recognized for its exceptional speed and accuracy, making it an ideal choice for applications requiring rapid data acquisition and processing.

Key Features

  • Fast Conversion Time: The ADC0820BCV boasts a conversion time of just 1.5 microseconds, enabling real-time data processing in demanding applications.
  • High Resolution: With an 8-bit resolution, this ADC provides precise digital representations of analog signals, ensuring accurate data capture for critical measurements.
  • No Missing Codes: The ADC0820BCV guarantees no missing codes over the entire operating temperature range, providing reliable performance in various environmental conditions.
  • Easy Interface: It features a simple parallel interface, which allows for straightforward connectivity with microcontrollers, digital signal processors, and other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power requirement, making it suitable for battery-powered and portable devices.

Applications

The ADC0820BCV is versatile and can be used across a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical imaging devices
  • Communication systems
  • Automotive electronics

Technical Specifications

Parameter Value Resolution 8-Bit Conversion Time 1.5μs Interface Type Parallel Supply Voltage 5V Operating Temperature -40°C to +85°C

For engineers and designers seeking a reliable and fast ADC, the ADC0820BCV from Texas Instruments is an exceptional choice that offers a blend of performance, efficiency, and ease of integration.

You May Also Be Interested in

National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
Maxim Integrated
IC ADC 12BIT DUAL SLOPE 44PLCC
Need more? Email Us
ECAD model for ICL7109CQH+TD
Renesas Electronics America
IC ADC 8BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26708IRTZ
Harris Corporation
14-BIT A/D CONVERTER
Need more? Email Us
ECAD model for 5962-9859101NXB
Maxim Integrated
IC ADC 12BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11136ATI+T
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7
Intersil
8-BIT ADC, FLASH METHOD
Need more? Email Us
ECAD model for HI5675JCB
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
Need more? Email Us
ECAD model for HI3306JIB/10
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
ECAD model for AD7856ARSZ-REEL7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention