Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Amphenol ICC (Commercial Products)
Series FCC17
Package Box
Product Status Obsolete
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Features Filter
Voltage Rating 200V
Color Black
Contact Form Machined
Dielectric Material Thermoplastic
Contact Material Phosphor Bronze
Temperature Range - Operating -40°C ~ 85°C
Base Product Number FCC17A15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names FCC17-A15SE-210
Standard Package 60
Win Source Part Number 1226150-FCC17A15SE210
Ultra Librarian 3D Model Ultra Librarian FCC17A15SE210 CAD Model

Description

The FCC17A15SE210 is a 15-position black D-sub connector from Amphenol ICC.

  • Positions: 15
  • Connector Type: D-sub
  • Color: black
  • Connector Type: receptacle
  • Gender: female sockets
  • Feature: filter
  • Contact Type: signal
  • Termination: solder
  • Contact Finish: gold with a thickness of 15.0µin (0.38µm)
  • Connector Form: machined
  • Contact Material: phosphor bronze
  • Voltage Rating: 200V
  • Current Rating: 5A
  • Shell Material: steel
  • Shell Plating: tin-plated
  • Dielectric Material: thermoplastic
  • Shell Size: 2 (DA, A)
  • Mounting Type: through-hole
  • Operating Temperature: -40°C to 85°C
  • Alternative Parts: FCC17-A15SE-210
  • Status: obsolete
  • RoHS: not RoHS compliant

You May Also Be Interested in

TE Connectivity
CONN D-SUB PLUG 37POS R/A SOLDER
Need more? Email Us
ECAD model for 1-338171-2
TE Connectivity
CONN BACKSHELL 15POS 45DEG SHLD / 15 Position Two Piece Backshell Connector Silver 45° Shielded
Need more? Email Us
ECAD model for 1-2198618-5
TE Connectivity
Conn Dsub Rcpt 31POS Solder Cup
Lowest to $94.8649
ECAD model for 1532205-2
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE
Lowest to $9.2685
ECAD model for 5205817-8
TE Connectivity
CONN DSUB HD RCPT 26POS R/A SLDR
Need more? Email Us
ECAD model for 5748481-5
TE Connectivity
CONN D-TYPE RCPT 68POS R/A SLDR
Lowest to $17.6753
ECAD model for 5787083-7
TE Connectivity
CONN D-SUB RCPT 25POS IDC / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $6.3110
ECAD model for 1658612-2
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Lowest to $2.6799
ECAD model for 5745563-1
Amphenol FCI
CONN D-SUB RCPT 17POS R/A SOLDER
Need more? Email Us
ECAD model for DB17W2S543A30LF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention