EN
  • EN
  • DE

SY10ELT21LZI-TR

Part No SY10ELT21LZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT21
Other Names SY10ELT21LZI TR,SY10ELT21LZI TR,SY10ELT21LZITR,SY10ELT21LZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256143-SY10ELT21LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT21LZI-TR CAD Model

Description

The SY10ELT21LZI-TR from Microchip Technology is a high-speed differential PECL to TTL translator designed to provide seamless communication between systems utilizing different logic standards. This integrated circuit is specifically engineered for bridging the gap between the Positive Emitter Coupled Logic (PECL) levels and Transistor-Transistor Logic (TTL) levels, making it an essential component for mixed-signal environments.

Key Features

  • High-Speed Operation: The SY10ELT21LZI-TR is optimized for high-speed signal processing, which is crucial for modern digital communication and computing applications.
  • Differential PECL Inputs: Differential inputs offer improved noise immunity and allow for precise signal translation from PECL to TTL.
  • TTL Outputs: The device provides TTL-compatible outputs, making it easy to interface with a wide range of TTL logic devices and systems.
  • Power Supply: It operates on a 5V power supply, which is standard in TTL logic, ensuring compatibility with existing power infrastructure.
  • Temperature Range: The SY10ELT21LZI-TR is designed to work within an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SY10ELT21LZI-TR is suitable for a variety of applications that require high-speed logic level translation, including:

  • Telecommunications
  • Data communication equipment
  • Test and measurement systems
  • High-speed computer interfaces

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY10ELT21LZI-TR is manufactured with stringent quality control processes, ensuring that each device meets the high standards expected by industry professionals. It is available in a tape and reel format (TR suffix), which facilitates automated assembly processes for high-volume production environments.

With its robust design and versatile functionality, the SY10ELT21LZI-TR is an excellent choice for designers looking to create systems that require reliable level translation between PECL and TTL logic levels.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess