EN
  • EN
  • DE

SY10EL16VEZC TR

Part No SY10EL16VEZC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VEZC TR,SY10EL16VEZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256399-SY10EL16VEZC TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VEZC TR CAD Model

Description

Microchip Technology's SY10EL16VEZC TR: High-Speed Differential Receiver

The SY10EL16VEZC TR from Microchip Technology is a high-performance differential receiver designed for applications requiring ultra-fast data transmission and precise signal integrity. This component is part of the precision edge series and operates at exceptional speeds, making it an ideal choice for advanced communication systems, high-speed networking equipment, and sophisticated data processing units.

Key Features:

  • High-Speed Operation: The SY10EL16VEZC TR is capable of handling data rates that are significantly higher than standard differential receivers. This makes it suitable for the most demanding applications where speed is critical.
  • Differential Design: As a differential receiver, the device can minimize the effects of common-mode noise, ensuring cleaner signal reception and enhancing overall system reliability.
  • Low Voltage Differential Signaling (LVDS): This technology provides low power consumption and reduced electromagnetic interference (EMI), which is vital for densely packed electronic systems.
  • Flexible Power Supply: The receiver can operate over a wide range of supply voltages, offering versatility in various system designs and making it compatible with different logic levels.
  • Temperature Range: The SY10EL16VEZC TR is designed to perform reliably over an extended industrial temperature range, ensuring stable operation in harsh environments.

Applications:

The SY10EL16VEZC TR is suited for a variety of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Networking equipment such as routers, switches, and hubs
  • Signal conditioning and amplification in telecommunications
  • Test and measurement equipment
  • Automated test equipment (ATE)

Microchip Technology's SY10EL16VEZC TR is available in a compact package, making it easy to integrate into space-constrained designs. Its robust construction and adherence to stringent industry standards ensure that it delivers consistent performance and reliability, making it a trusted component for engineers and designers looking to enhance the speed and integrity of their digital systems.

Overall, the SY10EL16VEZC TR is a testament to Microchip Technology's commitment to providing cutting-edge solutions for high-speed digital applications. Its combination of speed, reliability, and flexibility makes it a top choice for those who demand the best in electronic components.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess