Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123486-28C16A-15/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 28C16A-15/L CAD Model

Description

Product Overview: 28C16A-15/L EEPROM by Microchip Technology

The 28C16A-15/L is a state-of-the-art Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This high-performance component is designed for a wide variety of data storage applications where reliable and efficient non-volatile memory is paramount.

Key Features

  • Memory Size: The 28C16A-15/L offers a substantial 16-Kbit (2K x 8) storage capacity, allowing for the storage of significant amounts of data.
  • Access Time: With a fast access time of 150 ns, this EEPROM provides quick data retrieval, enhancing overall system performance.
  • Operating Voltage: It operates across a wide voltage range, accommodating various system requirements and ensuring compatibility with a broad spectrum of applications.
  • Package: Available in a sturdy, industry-standard DIP (Dual In-line Package), the 28C16A-15/L ensures easy integration into existing circuit designs and is suitable for through-hole mounting techniques.
  • Endurance: The device boasts an impressive endurance with a minimum of 1,000,000 write cycles, ensuring a long operational lifespan.
  • Data Retention: It offers reliable data retention, with a guarantee of data integrity for a minimum of 100 years, providing peace of mind for applications that require long-term data storage.

Applications

The 28C16A-15/L is ideal for a diverse set of applications where dependable non-volatile memory is essential. These include:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Personal computers
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 28C16A-15/L is no exception. Each device is rigorously tested to meet the highest industry standards for quality and reliability, ensuring that customers receive a product they can trust to perform consistently over time.

Conclusion

With its combination of capacity, speed, durability, and data retention, the 28C16A-15/L from Microchip Technology represents a robust solution for designers and engineers looking to incorporate reliable EEPROM storage into their systems. Its proven track record and wide application range make it a valuable addition to any project that demands non-volatile memory with a high degree of endurance and data integrity.

You May Also Be Interested in

ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to €4.2159
ECAD model for ADR392AUJZ-REEL7
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to €0.5725
ECAD model for 74HCT193
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
Analog Devices Inc.
Precision, High Speed, BiFET Quad Op Amp
Lowest to €15.4008
ECAD model for AD713JR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention