Products specifications

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10E
Package Tube
Logic Type AND/NAND Gate
Number of Circuits 4
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E404
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258281-SY10E404JC
Ultra Librarian 3D Model Ultra Librarian SY10E404JC CAD Model

Description

The SY10E404JC from Microchip Technology is a high-performance, precision-engineered integrated circuit that boasts a robust feature set designed to cater to a wide array of applications. This versatile component is a testament to Microchip's commitment to providing innovative solutions that meet the stringent requirements of modern electronic systems.

Key Features

  • High-Speed Operation: The SY10E404JC is built for speed, making it ideal for high-frequency applications that demand rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is optimized for low power consumption, helping to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the SY10E404JC delivers exceptional performance and reliability.
  • Durable Design: The IC is manufactured to withstand harsh conditions, ensuring stable operation even in challenging environments.

Applications

The SY10E404JC is highly versatile and can be used across various sectors including telecommunications, computing, industrial, and consumer electronics. Its high-speed signal processing capabilities make it especially suitable for:

  • High-speed data transfer systems
  • Signal conditioning applications
  • Automated test equipment
  • Precision timing circuits

Product Specifications

The SY10E404JC is packaged in a convenient PLCC (Plastic Leaded Chip Carrier) format, which provides a compact footprint while allowing for easy integration into a wide range of electronic assemblies. The device operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Support

Microchip Technology is renowned for its high-quality products and the SY10E404JC is no exception. Customers can expect robust support and extensive documentation, including datasheets, application notes, and design guides to assist in the integration and use of this IC in their projects.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ECAD model for DM74LS51N
Nexperia USA Inc.
IC CONFIG MULT-FUNC GATE 6TSSOP
Lowest to $0.2019
ECAD model for 74AUP1G97GW,125
ON Semiconductor
Triple 2-3-2-Input OR/NOR Gate | IC GATE OR/NOR 3INPUT 16-DIP
Lowest to $1.4904
ECAD model for MC10H105P
Texas Instruments
IC 3-IN POS OR-AND GATE 6-DSBGA
Lowest to $0.3956
ECAD model for SN74LVC1G3208YZPR
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ECAD model for DM74S51N
ON Semiconductor
3.3V / 5V ECL 4-Input OR/NOR | IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $2.3459
ECAD model for MC100EP01DG
Fairchild/ON Semiconductor
IC INVERTER DUAL 4-INPUT 14DIP
Need more? Email Us
ECAD model for MM88C30N
ON Semiconductor
4-WIDE OR-AND / OR-AND GATE | IC GATE OR/AND 4WIDE 16-CDIP
Lowest to $3.2806
ECAD model for MC10H121L
Texas Instruments
Multi Function Gate 1-Element 2-IN CMOS 6-Pin USON T/R / IC CONFIG MULTI-FUNC GATE 6SON
Lowest to $0.1623
ECAD model for SN74LVC1G58DRYR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention