EN
  • EN
  • DE

MC10H121L

Part No MC10H121L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 4-WIDE OR-AND / OR-AND GATE | IC GATE OR/AND 4WIDE 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND/OR/INVERT Gate
Number of Inputs 4
Schmitt Trigger Input No
Output Type Single-Ended
Temperature Range - Operating 0°C ~ 75°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number 10H121
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1217246-MC10H121L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H121L CAD Model

Description

ON Semiconductor MC10H121L Product Description

The ON Semiconductor MC10H121L is a high-performance triple line receiver designed to meet the demanding needs of communication and data processing applications. This integrated circuit is part of the 10H series, which is recognized for its robust performance and reliability in a wide variety of electronic systems.

The MC10H121L is specifically engineered to handle three different line receiver functions within a single package, making it an efficient solution for systems that require multiple line receivers without compromising on space or power consumption. Its ECL (Emitter Coupled Logic) technology ensures fast switching times and high-speed operation, which is crucial for high-frequency signal processing tasks.

The device is characterized by its differential line receiver configuration, which offers improved noise immunity and signal integrity. This is particularly beneficial in environments with high electrical noise, as it helps to maintain the integrity of the data being transmitted. The MC10H121L is capable of translating signals within the ECL logic level to the corresponding TTL (Transistor-Transistor Logic) levels, providing versatility and ease of integration with other logic families.

Key features of the MC10H121L include its wide operating voltage range and low power consumption, making it suitable for portable and battery-powered devices. Additionally, the device boasts a high bandwidth, allowing it to support high data rate transmissions without signal degradation.

ON Semiconductor has packaged the MC10H121L in a standard DIP (Dual In-line Package), which facilitates easy mounting on printed circuit boards and is compatible with conventional through-hole soldering techniques. The package is also designed for optimal thermal management, ensuring that the device operates within its specified temperature range even under high load conditions.

In summary, the ON Semiconductor MC10H121L is a versatile and reliable triple line receiver that offers fast performance, noise immunity, and low power consumption. It is an ideal choice for designers looking to implement efficient communication interfaces in their digital systems.

You May Also Be Interested in

Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9291 $58.5820
49+ $2.4036 $117.7764
75+ $2.3285 $174.6375
103+ $2.2534 $232.1002
133+ $2.1783 $289.7139
178+ $1.9531 $347.6518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess